EN
  • EN
  • DE

LTC4000EUFD#PBF

Part No LTC4000EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol/NiCd/NiMH 20000mA 3V to 60V Automotive 28-Pin QFN EP Tube / IC BATT CHARGER 3 CELL 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Battery Chemistry Lithium Iron Phosphate
Number of Cells 3
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Reverse Current
Voltage Supply MAX 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 783826-LTC4000EUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4000
Introduction Date April 15, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4000EUFD#PBF CAD Model

Description

The LTC4000EUFD#PBF is a versatile and advanced high voltage, high current controller for battery charging and power management, designed by Linear Technology. This sophisticated component is engineered to transform an external DC/DC power supply into a full-featured battery charger and power controller.

Product Features:

  • Wide Input Voltage Range: The device supports a wide range of input voltages, making it suitable for various applications and ensuring compatibility with different power sources.
  • Intelligent Charging: It offers intelligent charging capabilities with programmable charge current, charge voltage, and termination algorithms to maximize battery performance and longevity.
  • Integrated PowerPath™ Management: The LTC4000EUFD#PBF features Linear Technology's PowerPath management, which allows seamless transition between input power and battery power, ensuring uninterrupted supply to the load.
  • High Efficiency: Designed for efficiency, the device minimizes power loss and heat generation, which is critical in high-power applications.
  • Multi-Chemistry Battery Support: It supports a variety of battery chemistries, including Li-Ion, Li-Polymer, LiFePO4, Lead-Acid, and NiMH, providing flexibility for diverse product designs.
  • Thermal Regulation: To protect battery life and ensure safety, the LTC4000EUFD#PBF includes thermal regulation features that prevent overheating during the charging process.

Applications:

The LTC4000EUFD#PBF is ideal for a wide range of high-power applications where efficient charging and power management are essential. Some typical applications include:

  • Portable Medical Devices
  • Industrial/Military Systems
  • Backup Battery Systems
  • Electric Vehicles
  • Uninterruptible Power Supplies (UPS)

Product Specifications:

The LTC4000EUFD#PBF is packaged in a 24-pin QFN package, providing a compact solution for space-constrained applications. It operates over a temperature range of -40°C to 125°C, ensuring reliability across diverse environmental conditions.

As a product of Linear Technology, now part of Analog Devices, the LTC4000EUFD#PBF represents a blend of performance, reliability, and innovation, suitable for the most demanding power management tasks in modern electronics.

You May Also Be Interested in

Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6802 $50.9238
46+ $2.1991 $101.1586
71+ $2.1304 $151.2584
98+ $2.0617 $202.0466
126+ $1.9930 $251.1180
168+ $1.7868 $300.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess