EN
  • EN
  • DE

LTC4040EUFD#PBF

Part No LTC4040EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Switching Battery Back Up Li-FePO4/Li-Ion/Li-Pol 2500mA 3.2V Automotive 24-Pin QFN EP Tube / IC PWR MGMT MULTI-CHEM 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Power Management
Battery Chemistry Multi-Chemistry
Number of Cells 1
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Win Source Part Number 783850-LTC4040EUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4040
Introduction Date May 14, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4040EUFD#PBF CAD Model

Description

Product Overview: LTC4040EUFD#PBF

The LTC4040EUFD#PBF is a high-performance integrated power backup solution from Linear Technology, designed to provide seamless transition between primary power and backup power sources in portable and fixed electronics. This advanced component is ideal for applications where uninterrupted power is critical, such as data storage, handheld devices, and industrial systems.

Key Features

  • Integrated Backup Power: The LTC4040EUFD#PBF features an integrated charger for a backup battery and an automatic switchover to the backup power, ensuring that devices remain operational during primary power failures.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 3.5V to 36V, making it versatile for various applications and power sources.
  • High Output Current: The device can deliver up to 2.5A of continuous output current from the backup battery, providing robust support for high-power applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 2.5V to 5V to match the needs of the connected load.
  • Low Quiescent Current: The LTC4040EUFD#PBF boasts a low quiescent current, which enhances the overall efficiency of the system and prolongs battery life.

Applications

The LTC4040EUFD#PBF caters to a variety of applications, including:

  • Uninterruptible power supplies (UPS)
  • Fleet and asset tracking
  • Portable medical equipment
  • Security and alarm systems
  • Industrial control systems

Product Specifications

This product is offered in a 24-pin QFN package, ensuring a compact footprint suitable for space-constrained applications. The LTC4040EUFD#PBF is designed for robustness and reliability, with built-in overvoltage, overcurrent, and thermal protection features. It is also compliant with RoHS directives, reflecting Linear Technology's commitment to environmental responsibility.

Conclusion

With its combination of integrated charging, automatic switchover, and efficient power management, the LTC4040EUFD#PBF from Linear Technology is an excellent choice for designers seeking a reliable backup power solution. Its versatility and high-performance capabilities make it an essential component for ensuring the continuous operation of critical electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5696 $58.7088
7+ $16.0571 $112.3997
10+ $15.5553 $155.5530
14+ $15.0535 $210.7490
18+ $14.5518 $261.9324
23+ $13.0464 $300.0672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess