EN
  • EN
  • DE

HEF4094BTS

Part No HEF4094BTS
Manufacturer NXP / Nexperia
Description 8-stage shift-and-store bus register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1179900-HEF4094BTS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4094BTS CAD Model

Description

The NXP HEF4094BTS is a highly integrated circuit designed for storage and transfer of 8-bit serial data. It is part of the CMOS family and is known for its versatility in various digital applications. This device features an 8-stage shift register, which allows it to receive data serially and then shift it through each stage on the rising edge of the clock signal.

Key Features:

  • 8-bit Serial-In, Parallel-Out: The HEF4094BTS allows for serial input and is capable of providing parallel output, making it suitable for interfacing with microcontrollers and other digital systems.
  • Storage Register: Equipped with a storage register that captures the state of the shift register with a latch enable signal, allowing for stable parallel output.
  • Additional Serial Out: This component provides an additional serial data output for cascading multiple devices without the need for external circuitry, facilitating the expansion of the data bus.
  • Wide Operating Voltage: The device operates over a wide voltage range from 3V to 15V, making it compatible with various logic levels and power supplies.
  • High Noise Immunity: True CMOS inputs and outputs grant the HEF4094BTS high noise immunity and low power consumption, which is critical for reliable performance in noisy environments.
  • Output Capability: Capable of driving 15 LSTTL loads, which ensures strong signal transmission and compatibility with traditional TTL logic levels.

Applications:

The HEF4094BTS is suited for a range of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • LED and display drivers
  • Digital logic circuits
  • Interface circuits
  • Sequential logic operations

With its robust feature set, the NXP HEF4094BTS is a versatile component for designers looking to implement serial data processing and storage in their electronic projects. Its ability to operate across a broad voltage range and to interface with various logic families makes it an excellent choice for a wide array of digital applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2079 $58.2120
680+ $0.1709 $116.2120
1,050+ $0.1652 $173.4600
1,440+ $0.1605 $231.1200
1,870+ $0.1548 $289.4760
2,500+ $0.1386 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess