EN
  • EN
  • DE

LTC4054LES5-4.2#TRMPBF

Part No LTC4054LES5-4.2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARG BATTERY L-ION TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 150mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-5
Win Source Part Number 1063275-LTC4054LES5-4.2#TRMPBF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC4054LES5-4.2#TRMPBF CAD Model

Description

LTC4054LES5-4.2#TRMPBF - Standalone Linear Li-Ion Battery Charger

The LTC4054LES5-4.2#TRMPBF is a highly compact, standalone linear battery charger designed by Linear Technology for single-cell lithium-ion batteries. This efficient integrated circuit (IC) is tailored to simplify the charging process for portable electronic devices, making it an ideal solution for space-constrained applications such as personal digital assistants (PDAs), cellular phones, digital cameras, and MP3 players.

Key Features

  • Precision Charging: The LTC4054LES5-4.2#TRMPBF provides a precise end-of-charge voltage of 4.2V, ensuring the lithium-ion battery is charged to its optimal voltage level, enhancing the overall lifespan and performance of the battery.
  • Programmable Charge Current: The charge current can be programmed up to 800mA, allowing for flexibility in charging speed and efficiency based on the specific requirements of the application.
  • Automatic Recharge: The device includes an automatic recharge feature, initiating a new charging cycle when the battery voltage falls below a certain threshold, keeping your device's battery topped up without manual intervention.
  • Thermal Regulation: To protect against overheating, the LTC4054LES5-4.2#TRMPBF incorporates an internal thermal regulation mechanism that automatically reduces the charge current in the event of excessive temperature rise.
  • Charge Termination: The IC terminates the charge cycle when the charging current drops below a preset level after the final float voltage is reached, ensuring energy efficiency and preventing overcharging.
  • No External MOSFET, Sense Resistor, or Blocking Diode Required: This IC is designed to minimize external component count, which simplifies the design and reduces overall system cost.
  • Small Package: Available in a small SOT-23 package, the LTC4054LES5-4.2#TRMPBF saves valuable board space and is suitable for compact designs.

Applications

The LTC4054LES5-4.2#TRMPBF is versatile and can be used across a variety of applications where efficient charging and space economy are crucial. It is particularly well-suited for portable electronic devices that require reliable and consistent charging without the need for complex circuitry.

Conclusion

Linear Technology's LTC4054LES5-4.2#TRMPBF simplifies the charging process for lithium-ion batteries by integrating all necessary functions into a single chip. With its precision charging capabilities, programmable current, and robust safety features, this battery charger IC stands out as a superior solution for designers looking to optimize their portable power management systems.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess