EN
  • EN
  • DE

LTC4065LXEDC#TRPBF

Part No LTC4065LXEDC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER LI-ION 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 250mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DFN (2x2)
Win Source Part Number 110563-LTC4065LXEDC#TRPBF
Family Name LTC4065LX
Introduction Date May 10, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4065LXEDC#TRPBF CAD Model

Description

Product Overview: LTC4065LXEDC#TRPBF

The LTC4065LXEDC#TRPBF is a highly integrated and efficient linear battery charger from Linear Technology, designed to charge single-cell lithium-ion batteries. This compact and reliable solution is ideal for portable applications where space and power efficiency are critical. The LTC4065LXEDC#TRPBF comes in a small, low-profile (2mm x 2mm) DFN package, making it an excellent choice for space-constrained devices such as wearables, medical devices, and wireless sensors.

Key Features:

  • Advanced Charging Algorithm: The product incorporates a constant-current/constant-voltage charging algorithm with programmable charge current up to 950mA, ensuring fast and efficient charging of the battery while maximizing its lifespan.
  • Thermal Regulation: To protect the battery and circuitry from overheating, the LTC4065LXEDC#TRPBF features an internal thermal regulation mechanism that automatically reduces charge current under high temperature conditions.
  • Automatic Recharge: The charger includes an automatic recharge feature that initiates a new charging cycle when the battery voltage falls below a preset threshold, keeping the battery topped up and ready for use.
  • Charge Status Indication: An onboard charge status output pin can be used to drive an LED or interface with a microcontroller, providing visual or digital indication of the charging process.
  • Low Profile: The DFN package is not only small in footprint but also in height, enabling integration into ultra-thin applications.

Protection Features:

  • Overvoltage Protection: The device offers protection against input overvoltage, which can occur during faulty power supply conditions, ensuring the safety of the charging system.
  • Undervoltage Lockout: It also includes an undervoltage lockout (UVLO) feature that disables the charger when the input voltage falls below a certain threshold to prevent system instability or damage.
  • No Battery Drain: When the input supply is removed, the LTC4065LXEDC#TRPBF has a near-zero current draw from the battery, preserving charge during periods of inactivity or storage.

The LTC4065LXEDC#TRPBF is a testament to Linear Technology's commitment to providing advanced power management solutions. Its combination of compactness, efficiency, and safety features makes it an excellent choice for designers looking to incorporate a reliable charging solution into their next battery-powered project.

You May Also Be Interested in

Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3696 $50.5440
37+ $2.7648 $102.2976
57+ $2.6784 $152.6688
78+ $2.5920 $202.1760
100+ $2.5056 $250.5600
134+ $2.2464 $301.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess