EN
  • EN
  • DE

LTC4080EMSE#PBF

Part No LTC4080EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 500mA 4.2V 10-Pin MSOP EP Tube / IC CHARGER LI-ION 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 525mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 783890-LTC4080EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4080
Introduction Date June 02, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4080EMSE#PBF CAD Model

Description

The LTC4080EMSE#PBF is a highly integrated power management and battery charger IC from Linear Technology, designed to efficiently manage the charging of single-cell lithium-ion batteries. This advanced IC is housed in a compact MSOP-12 package and is engineered to provide a safe and reliable charging solution for portable electronic devices.

Key Features

  • Integrated PowerPath™ Management: This feature allows the LTC4080 to power the system load while simultaneously charging the battery, ensuring uninterrupted operation even when the battery is low or being charged.
  • Programmable Charge Current: Users can set the charge current up to 950mA, allowing for flexibility in balancing charging speed with thermal management.
  • Automatic Recharge: The LTC4080 automatically initiates a new charging cycle when the battery voltage falls below a preset threshold, keeping the battery topped up without user intervention.
  • Thermal Regulation: To prevent overheating, the LTC4080 reduces charge current based on an internal temperature sensor, ensuring safe operation across various environmental conditions.
  • Charge Status Output: An external LED can be driven by the IC to provide visual feedback on the charging process, indicating whether the battery is charging or fully charged.
  • Low Standby Current: The device draws minimal current from the battery when not in active charge mode, preserving battery life during idle periods.
  • Overvoltage Protection: The IC safeguards the battery and the system against overvoltage conditions, enhancing the safety and longevity of the device.

Applications

The LTC4080EMSE#PBF is ideal for a wide range of portable applications due to its compact size and comprehensive features. It is particularly well-suited for handheld medical devices, portable instruments, and personal electronics where efficient power management and reliable battery charging are critical.

Quality and Reliability

Linear Technology is known for its high-quality products, and the LTC4080EMSE#PBF is no exception. It is built with precision and designed to meet the rigorous demands of modern electronic devices, ensuring a dependable performance and a long operational life.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8311 $58.1770
170+ $0.6819 $115.9230
265+ $0.6607 $175.0855
365+ $0.6393 $233.3445
470+ $0.6181 $290.5070
630+ $0.5541 $349.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess