EN
  • EN
  • DE

LTC4211IS8

Part No LTC4211IS8
Manufacturer Linear Technology
Description Hot Swap Controller with Multifunction Current Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209028-LTC4211IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4211IS8 CAD Model

Description

Linear Technology LTC4211IS8 Hot Swap Controller

The LTC4211IS8 is a sophisticated hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit is housed in an 8-lead SOIC package, making it a compact solution for managing the inrush current in electronic systems. The device provides a controlled ramp-up of the supply voltage to the load, thereby preventing any damage that might occur from abrupt changes in current, and ensuring the stability of the power bus.

One of the key features of the LTC4211IS8 is its ability to automatically control the gate voltage of an external N-channel MOSFET. This function allows for precise current limiting, which is essential for protecting both the power source and the electronic components connected to the bus. The device also includes a circuit breaker function that trips when the load current exceeds a preset threshold, providing an additional layer of protection against overcurrent conditions.

The LTC4211IS8 supports a wide operating voltage range, typically from 2.7V to 16.5V, which makes it versatile for various applications. To accommodate different system requirements, the timing parameters for the circuit breaker and the power-up sequence can be adjusted using external components. This flexibility ensures that the device can be tailored to the specific needs of the application it is used in.

Additional features of this hot swap controller include an overcurrent status flag, which alerts the system to fault conditions, and a UVLO (Under Voltage Lock Out) feature that ensures the controller remains off if the supply voltage drops below a safe operating level. The LTC4211IS8 also offers a high level of reliability with its ability to withstand and manage the high thermal stresses encountered during hot swapping.

In summary, the LTC4211IS8 from Linear Technology is an essential component for applications requiring hot swap capabilities. Its ability to provide smooth power-up sequencing, precise current limiting, and robust protection mechanisms make it a reliable choice for system designers looking to enhance the safety and stability of their power management systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.0723 $84.2169
6+ $23.0330 $138.1980
8+ $22.3134 $178.5072
11+ $21.5939 $237.5329
14+ $20.8743 $292.2402
19+ $18.7145 $355.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess