EN
  • EN
  • DE

LTC4224IDDB-1#TRPBF

Part No LTC4224IDDB-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP DUAL 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Fault Timeout, Latched Fault, UVLO
Programmable Features Current Limit, Slew Rate
Supply Voltage - Operating 1 V to 6 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.4mA
Mounting SMD (SMT)
Case / Package 10-DFN (3x2)
Feature Pins /FAULT, /ON1, /ON2
Win Source Part Number 124814-LTC4224IDDB-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4224IDDB-1#TRPBF CAD Model

Description

The LTC4224IDDB-1#TRPBF is a sophisticated, compact integrated circuit from Linear Technology, designed specifically for Hot Swap applications that require dual, low voltage power supplies. This Hot Swap controller allows safe board insertion and removal from a live backplane by controlling the power supply to the board, thus preventing any glitches or disruptions in the system.

Key Features

  • Dual Channel Operation: This device supports two independent channels, each capable of controlling its own supply voltage, which can range from 2.9V to 15V, providing flexibility in managing different power levels within the system.
  • Adjustable Current Limit: The LTC4224IDDB-1#TRPBF offers an adjustable current limit feature, which helps protect the power source and the circuitry it powers by preventing excessive current draw.
  • Overcurrent Protection: With its built-in overcurrent protection, the device ensures that any current exceeding the set limit triggers a fault condition, helping to prevent damage to the electronic components.
  • Fast Response Time: The controller is designed to respond quickly to fault conditions, minimizing the risk of system failure and ensuring reliable operation.
  • Low Power Consumption: The device operates with minimal quiescent current, making it suitable for power-sensitive applications.

Applications

The LTC4224IDDB-1#TRPBF is ideal for a range of applications that require reliable power management with dual supply voltages. These include:

  • Data servers and storage systems
  • Telecommunications equipment
  • Network routers and switches
  • Industrial systems

Package and Availability

The device comes in a compact 10-lead DFN (3mm x 3mm) package, which is suitable for space-constrained applications. The LTC4224IDDB-1#TRPBF is also available in tape and reel packaging, denoted by the #TRPBF suffix, facilitating efficient handling and manufacturing processes. This product is available through Linear Technology's distribution network, ensuring easy accessibility for designers and manufacturers.

You May Also Be Interested in

Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4347 $52.1735
12+ $8.5618 $102.7416
19+ $8.2943 $157.5917
25+ $8.0267 $200.6675
33+ $7.7592 $256.0536
44+ $6.9565 $306.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess