EN
  • EN
  • DE

LTC4271IUF#TRPBF

Part No LTC4271IUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 12/8 PORT 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Controller (PSE)
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE)
Supply Voltage (V) 3V ~ 3.6V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Part Number Series LTC4271
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807544-LTC4271IUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4271IUF#TRPBF CAD Model

Description

Product Overview: LTC4271IUF#TRPBF

The LTC4271IUF#TRPBF is a robust and reliable Negative Voltage Hot Swap™ Controller from Linear Technology, now part of Analog Devices. It is designed to enable safe board insertion and removal from a live backplane. The product comes in a compact QFN-20 package and is specifically tailored for managing negative voltage power supplies (-48V telecom systems are a common use case).

Key Features

  • Hot Swap Control: The LTC4271 allows a board to be safely inserted and removed from a live backplane by controlling the inrush current to prevent glitches on the power supply rail and damage to the connector.
  • Wide Operating Range: It operates over a wide voltage range, making it suitable for various applications in telecom and datacom infrastructure.
  • Integrated Fault Protection: The product includes overcurrent and overvoltage protection, as well as undervoltage lockout, ensuring the safety and longevity of electronic components.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, which provides flexibility for different system requirements.
  • Multi-Function Timer: An onboard timer controls fault detection and recovery intervals, offering a programmable response to overcurrent and overvoltage conditions.
  • Power Good Output: This feature provides a status indication that power is stable and within operational limits, which is critical for system monitoring and control.

Applications

The LTC4271IUF#TRPBF is particularly suitable for negative voltage applications, including:

  • Telecommunications Equipment
  • Datacom Infrastructure
  • Industrial Systems
  • Network Routers and Switches

Quality and Reliability

Linear Technology's LTC4271IUF#TRPBF is designed for demanding environments. It offers industrial-grade performance and is compliant with RoHS standards, ensuring reliability and environmental responsibility. The product's quality is backed by rigorous testing and proven design expertise, making it a trusted choice for critical systems.

You May Also Be Interested in

Texas Instruments
Lowest to $8.0180
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Innovisionsemi
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Innovisionsemi
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6527 $53.2216
17+ $6.2316 $105.9372
25+ $6.0211 $150.5275
36+ $5.6000 $201.6000
47+ $5.3895 $253.3065
58+ $5.1790 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,270 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess