EN
  • EN
  • DE

LTC4302IMS-2#PBF

Part No LTC4302IMS-2#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Buffer 3.3V/5V Automotive 10-Pin MSOP Tube / IC ACCELERATOR I2C 2CH 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, Accelerator
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 5.9mA
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 784055-LTC4302IMS-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4302
Introduction Date October 14, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4302IMS-2#PBF CAD Model

Description

Product Overview: LTC4302IMS-2#PBF

The LTC4302IMS-2#PBF is a high-performance, hot-swappable 2-wire bus buffer from Linear Technology, a brand of Analog Devices. This device is specifically designed to enhance the capabilities and reliability of systems that use the I2C, SMBus, or other compatible 2-wire serial interfaces. It is particularly suitable for applications where multiple devices need to be connected to a bus without causing signal integrity issues or data corruption during live insertion and removal.

Key Features

  • Hot Swap Capability: The LTC4302IMS-2#PBF allows for the insertion and removal of devices on the I2C bus without turning off the system power, preventing glitches and transients that could otherwise disrupt bus communication.
  • Enhanced Bus System Reliability: With built-in rise time accelerators, this bus buffer improves signal integrity and allows for the use of more devices or longer trace lengths on the bus.
  • Stuck Bus Recovery: A stuck bus timeout feature helps to reset the bus if a device holds the SDA or SCL lines low for an extended period, thus maintaining system stability.
  • Level Translation: The LTC4302IMS-2#PBF also provides level translation between devices operating at different voltages, which is essential for mixed-voltage systems.
  • Prevents Back-Driving: The device includes built-in cross-conduction prevention to protect against back-driving of upstream devices when power is disconnected.
  • Compact Package: It comes in a 10-lead MSOP package, making it a space-efficient solution for crowded PCBs.

Applications

The LTC4302IMS-2#PBF is ideal for a variety of applications where robustness and reliability are paramount. It is commonly used in:

  • Servers and data centers
  • Telecommunications equipment
  • Industrial control systems
  • Networking gear
  • Peripheral devices

With its advanced features, the LTC4302IMS-2#PBF from Linear Technology ensures that your I2C bus systems operate smoothly and efficiently, even in the most demanding scenarios. Whether you're upgrading existing equipment or designing new systems, this bus buffer offers a solid foundation for reliable 2-wire serial communications.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
Texas Instruments
COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.3809
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess