EN
  • EN
  • DE

LTC4303CDD#PBF

Part No LTC4303CDD#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 6mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-DFN (3x3)
Win Source Part Number 131409-LTC4303CDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4303CDD#PBF CAD Model

Description

Linear Technology's LTC4303CDD#PBF: Hot Swappable 2-Wire Bus Buffer

The LTC4303CDD#PBF is a sophisticated integrated circuit designed by Linear Technology to address the challenges of hot-swapping in I2C and SMBus systems. This hot swappable 2-wire bus buffer allows I/O card insertion into a live backplane without corruption of the data and clock buses. It is a perfect solution for advanced systems that require a seamless and uninterrupted communication flow.

Constructed with robust features, the LTC4303CDD#PBF offers a slew of benefits. It includes built-in level translation which enables it to support voltage level translation between 1.5V, 2.5V, 3.3V, and 5V buses, allowing for a versatile range of applications. The device also comes with a cross-conduction prevention logic, ensuring that the upstream and downstream sides are isolated when the device is unpowered, thus preventing data corruption during insertion or removal.

The LTC4303CDD#PBF is engineered with a precharged bus that minimizes data rise time and reduces bus capacitance, providing a more efficient operation. Its rise time accelerators further enhance the performance by allowing the use of weaker DC pull-up currents. This feature is particularly important in preserving the integrity of the communication during hot-swapping operations.

With a fail-safe feature that prevents SDA and SCL lines from locking up, the LTC4303CDD#PBF ensures that the system remains operational even if the bus lines are stuck low. This level of reliability is critical for maintaining system stability and preventing downtime. The device also includes an under-voltage lockout feature that disables the buffer when the VCC drops below a certain threshold, thus protecting the device and the system it is part of.

Encased in a narrow 10-lead DFN package, the LTC4303CDD#PBF boasts a compact design that is suitable for space-constrained applications. Its operational temperature range from -40°C to 85°C makes it robust enough for industrial environments. Whether it's for servers, data storage systems, or complex computing applications, the LTC4303CDD#PBF is an ideal choice for ensuring seamless communication and protection in I2C and SMBus systems.

You May Also Be Interested in

Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Texas Instruments
COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.3809
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5188 $85.0376
3+ $34.8873 $104.6619
5+ $33.7970 $168.9850
7+ $32.7068 $228.9476
8+ $31.6166 $252.9328
11+ $28.3459 $311.8049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess