EN
  • EN
  • DE

LTC4303IMS8 TRP8F

Part No LTC4303IMS8 TRP8F
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Buffers,Repeaters,Splitters
Manufacturer Linear Technology
Win Source Part Number 303455-LTC4303IMS8 TRP8F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4303IMS8 TRP8F CAD Model

Description

The LTC4303IMS8 TRP8F is a high-performance, hot-swappable 2-wire bus buffer from Linear Technology, designed to enhance system reliability and extend the capabilities of an I2C bus. This integrated circuit allows I/O card insertion into a live backplane without disrupting the data and clock lines. It is an ideal choice for systems that require a robust I2C communication interface with fault-tolerant features.

Key Features

  • Hot Swappable: Enables devices to be inserted into or removed from a live backplane without turning off the system, preventing data corruption and ensuring seamless operation.
  • Capacitance Buffering: Increases the total system capacitance by buffering the SDA and SCL lines, allowing for more devices or longer trace lengths on the I2C bus.
  • Prevents SDA and SCL Corruption: During live insertion, the LTC4303IMS8 TRP8F prevents SDA and SCL corruption through its unique 1-shot trigger mechanism.
  • Stuck Bus Recovery: An internal stuck bus recovery timer supports system reliability by deactivating the output buffers if the bus is stuck low for more than 30ms, allowing for a timeout reset.
  • Level Translation: The device operates between 2.2V and 5.5V, providing level translation between devices that operate at different logic levels.
  • Flow-Through Pinout: Simplifies PCB layout with its convenient flow-through design.

Applications

  • Servers and Networking Equipment
  • RAID Systems
  • Industrial Control
  • Telecommunications
  • Data Acquisition Systems

Technical Specifications

The LTC4303IMS8 TRP8F is packaged in an MSOP-8 package, ensuring a compact footprint suitable for space-constrained applications. It features robust ESD protection and a wide operating temperature range, making it suitable for industrial environments.

Ordering Information

For ordering, the LTC4303IMS8 TRP8F can be sourced through authorized Linear Technology distributors. Ensure that you are getting genuine parts by purchasing through recommended channels, and consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9111 $59.4666
15+ $8.1324 $121.9860
22+ $7.8783 $173.3226
31+ $7.6242 $236.3502
40+ $7.3701 $294.8040
53+ $6.6078 $350.2134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess