EN
  • EN
  • DE

LTC4365CTS8#TRPBF

Part No LTC4365CTS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLTAGE PROT TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Overvoltage, Undervoltage Protection
Operating Supply Current 125μA
Supply Voltage - Operating 2.5 V to 34 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 97764-LTC4365CTS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4365CTS8#TRPBF CAD Model

Description

Linear Technology's LTC4365CTS8#TRPBF - Overvoltage, Undervoltage, and Reverse Supply Protection Controller

The LTC4365CTS8#TRPBF is a versatile protection device designed by Linear Technology to safeguard sensitive electronic components from damaging supply conditions such as overvoltage, undervoltage, and reverse supply. This compact and efficient controller is an essential component for systems that require reliable operation under a variety of power conditions.

Key Features

  • Adjustable Overvoltage and Undervoltage Threshold: The LTC4365 allows for precise setting of voltage thresholds to ensure that the connected load operates within a safe voltage window.
  • Reverse Supply Protection: In the event of a reverse supply situation, the LTC4365 immediately disconnects the load, preventing potential damage.
  • Wide Operating Range: The device can operate with supply voltages ranging from 2.5V to 5.5V, making it suitable for a broad array of applications.
  • Low Quiescent Current: With its low current draw in operation, the LTC4365 ensures minimal impact on the overall power consumption of the system.
  • Fast Response Time: The device reacts quickly to fault conditions, providing rapid protection to the load.
  • Compact SOT-23 Package: The LTC4365CTS8#TRPBF comes in a small SOT-23 package, ideal for space-constrained applications.

Applications

The LTC4365CTS8#TRPBF is suitable for a wide range of applications where power supply conditions can be unpredictable or where delicate electronics require protection. Typical applications include:

  • Portable Devices
  • Automotive Electronics
  • Industrial Systems
  • Data Communication Equipment
  • Aerospace and Defense Electronics

Reliability and Performance

Linear Technology's commitment to high-quality and performance is evident in the LTC4365CTS8#TRPBF. The device's robust design ensures that it can withstand transient conditions and continue to provide reliable service over the long term. Whether used in consumer electronics or critical industrial systems, this controller offers peace of mind by delivering consistent protection against adverse power supply conditions.

By incorporating the LTC4365CTS8#TRPBF into your design, you can enhance the durability and reliability of your electronic systems, ensuring that they continue to operate smoothly even in the face of challenging power events.

You May Also Be Interested in

Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2029 $50.4348
29+ $3.4486 $100.0094
45+ $3.3408 $150.3360
62+ $3.2330 $200.4460
80+ $3.1253 $250.0240
108+ $2.8020 $302.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,850 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess