EN
  • EN
  • DE
  • IT

LTC4366CDDB-1#TRPBF

Part No LTC4366CDDB-1#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description Switching Surge Stopper Automotive 8-Pin DFN EP T/R / IC SURGE STOPPER HV 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel package
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Voltage - Working 9V
Win Source Part Number 784131-LTC4366CDDB-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4366
Introduction Date December 14, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4366CDDB-1#TRPBF CAD Model

Description

The LTC4366CDDB-1#TRPBF is a robust overvoltage protection controller designed and manufactured by Linear Technology, a brand known for its high-performance analog integrated circuits. This component is engineered to safeguard sensitive electronics from high voltage spikes and surges that can occur due to various factors such as power supply fluctuations, lightning strikes, or electrical faults.

Key Features

  • Surge Stopper: The LTC4366CDDB-1#TRPBF acts as a surge stopper, effectively clamping transient overvoltage to a safe level, ensuring the protection of downstream components.
  • Wide Operating Range: This device operates over a wide supply voltage range, accommodating different application needs and providing versatility in use.
  • Adjustable Output Clamp Voltage: Users can set the clamp voltage according to their specific requirements, offering customization for various circuit designs.
  • Low Quiescent Current: It features a low quiescent current, which minimizes power consumption when the device is in standby mode, thus enhancing energy efficiency.
  • Robust Packaging: The LTC4366CDDB-1#TRPBF is available in a durable DFN package that ensures reliable performance even under harsh conditions.

Applications

This device is ideally suited for a wide range of applications where voltage protection is critical. These include:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Power supply units
  • Avionics and aerospace systems

The LTC4366CDDB-1#TRPBF is a testament to Linear Technology's commitment to providing solutions that enhance the reliability and longevity of electronic systems. Its ability to manage and control overvoltage events makes it an essential component in any circuit where voltage spikes pose a risk to the integrity and functionality of electronic equipment.

You May Also Be Interested in

Bourns Inc.
SURGE SUP TBU ETH 260MA 850VIMP
Need more? Email Us
Analog Devices Inc.
IC REG OVP W/LATCHOFF 12DFN
Lowest to $9.0738
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964
Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032
Texas Instruments
33V PRECISION SURGE PROTECTION C
Lowest to $0.2780
Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess