EN
  • EN
  • DE

LTC4412IS6#TRMPBF

Part No LTC4412IS6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity P-Channel
Delay Time - ON 110μs
Delay Time - OFF 13μs
Operating Supply Current 15μA
Supply Voltage - Operating 2.5 V to 28 V
Applications Handheld, USB Powered Supplies
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1063692-LTC4412IS6#TRMPBF
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LTC4412IS6#TRMPBF CAD Model

Description

LTC4412IS6#TRMPBF: Low Loss PowerPath Controller

The LTC4412IS6#TRMPBF is a versatile and efficient power management Integrated Circuit (IC) from Linear Technology, designed to provide seamless power path management in a variety of applications. This compact, solid-state device ensures a smooth transition between multiple power sources, maintaining a reliable supply to the load even when the primary power source fails or is disconnected.

Constructed with advanced silicon technology, the LTC4412IS6#TRMPBF is housed in a small SOT-23 package, making it an ideal choice for space-constrained applications. Its primary function is to control an external P-channel MOSFET to create a near-ideal diode function for power switch-over and load sharing. This functionality makes it perfect for portable devices, where extended battery life and uninterrupted operation are critical.

The IC operates with supply voltages ranging from 2.5V to 5.5V, catering to a wide array of low voltage applications. It boasts a very low quiescent current of only 11μA, which is reduced to 0.5μA in shutdown mode, contributing to the overall efficiency of the system it is integrated into. The low voltage drop across the MOSFET ensures minimal power loss, which is essential for maximizing battery life in portable applications.

One of the key features of the LTC4412IS6#TRMPBF is its fast turn-on time, which allows for quick transitions between power sources without interrupting the supply to the load. Additionally, the IC includes under-voltage lockout, overcurrent protection, and thermal protection, enhancing the safety and reliability of the entire power management system.

The LTC4412IS6#TRMPBF is designed to be intuitive and user-friendly, requiring minimal external components to create a robust power path solution. This product is suitable for a variety of applications, including but not limited to, handheld devices, GPS units, medical instruments, and backup power systems.

In summary, the LTC4412IS6#TRMPBF from Linear Technology is a high-performance, low-loss PowerPath controller that offers efficient power management solutions for systems requiring reliable and seamless transition between multiple power sources.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / OR Controller N+1 ORing Controller N-Channel 1:1 16-HTSSOP
Lowest to $2.4925
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $7.9946
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8680
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Analog Devices Inc.
IC OR CTRLR N+1 16SOIC
Lowest to $17.4627
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Vicor Corporation
IC OR CTRLR / OR Controller N+1 ORing Controller N-Channel N:1 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $2.4263
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.5277

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0888 $52.5096
35+ $2.8933 $101.2655
54+ $2.7955 $150.9570
77+ $2.6000 $200.2000
100+ $2.5023 $250.2300
125+ $2.4046 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,690 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess