EN
  • EN
  • DE

LTC4415EDHC#PBF

Part No LTC4415EDHC#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Source Selector Switch
Polarity P-Channel
Internal Switch(s) Yes
Current - Output (Max) 4A
Operating Supply Current 44μA
Supply Voltage - Operating 1.7 V to 5.5 V
Applications Battery Backup, High Current Switch
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-DFN (5x3)
Win Source Part Number 1063696-LTC4415EDHC#PBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian LTC4415EDHC#PBF CAD Model

Description

The LTC4415EDHC#PBF is a high-performance, dual-input power path controller from Linear Technology, designed to provide seamless transitions between two power sources. It serves as an ideal diode by utilizing internal MOSFETs to prevent reverse current flow and to minimize voltage drop and power dissipation, making it a superior alternative to Schottky diodes in a variety of applications.

Key Features:

  • Low Loss Power Path: The LTC4415 offers a very low voltage drop, typically just 28mV at 3A, ensuring efficient power delivery and minimal energy loss.
  • High Current Capability: With the ability to handle continuous currents up to 4A per channel, this device is suitable for high-power applications.
  • Priority Channel Selection: Users can configure one of the two channels as a priority, ensuring that the preferred power source is used when available.
  • Wide Operating Voltage Range: The device operates with input voltages ranging from 2.5V to 5.5V, accommodating a variety of power sources.
  • Fast Switching: The LTC4415 provides swift and seamless transitions between power sources without oscillation, ensuring a stable power supply.
  • Low Quiescent Current: It features a low quiescent current of just 11µA with both channels on, making it ideal for battery-powered systems.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the system from potential thermal damage.

Applications:

The LTC4415EDHC#PBF is versatile and can be used in various applications, including:

  • Redundant Power Supplies
  • Battery-Powered Equipment
  • Industrial Systems
  • Automotive Power Systems
  • Portable Instruments

Package and Quality:

The device comes in a 16-lead DFN package with a thermal pad for enhanced heat dissipation. It is RoHS compliant and is manufactured to Linear Technology's high-quality standards, ensuring reliability and performance in critical applications.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $10.6453
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0024 $54.0144
14+ $7.3866 $103.4124
21+ $7.1558 $150.2718
29+ $6.9250 $200.8250
38+ $6.6941 $254.3758
50+ $6.0016 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess