EN
  • EN
  • DE

LTC487CSW#PBF

Part No LTC487CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR RS485 LOW PWR QUAD 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 020672-LTC487CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC487CSW#PBF CAD Model

Description

Product Overview: LTC487CSW#PBF

The LTC487CSW#PBF is a robust and versatile low power differential bus transceiver from Linear Technology, designed to provide reliable data communications on multipoint bus transmission lines. It is a part of Linear Technology's extensive range of interface ICs, which are known for their high performance and reliability.

Key Features

  • Single 5V Supply: The device operates on a single 5V supply, making it compatible with a wide range of digital systems and simplifying power supply design.
  • Low Power Operation: With its low power requirements, the LTC487CSW#PBF is an excellent choice for energy-efficient applications, particularly in battery-operated devices.
  • High Speed Interface: Capable of handling high speed data transmission, this transceiver is suitable for fast communication protocols, ensuring quick and efficient data transfer.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from damage due to excessive temperature, enhancing its reliability and lifespan.
  • Power Up/Down Glitch-Free: The outputs remain in a high impedance state during power up or down, preventing any glitches or undesirable effects on the bus lines.
  • Differential Signaling: Differential signaling allows for higher noise immunity, making the LTC487CSW#PBF ideal for use in electrically noisy environments or over long cable runs.

Applications

The LTC487CSW#PBF is designed to be used in a variety of applications where reliable data transmission is required. It is particularly useful in industrial control systems, networked devices, and telecommunications equipment. Its robustness makes it suitable for use in harsh industrial environments where electrical noise and long cable lengths can be challenging for signal integrity.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC487CSW#PBF is no exception. Each device is rigorously tested to ensure it meets the high standards expected by designers and engineers. With its advanced protective features and strong performance characteristics, the LTC487CSW#PBF is a transceiver that offers both reliability and functionality for critical communication tasks.

Whether you are designing a new system or upgrading an existing one, the LTC487CSW#PBF from Linear Technology provides a high-quality solution for your differential bus communication needs.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2102 $61.2612
14+ $8.3772 $117.2808
22+ $8.1162 $178.5564
30+ $7.8540 $235.6200
39+ $7.5918 $296.0802
51+ $6.8064 $347.1264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess