EN
  • EN
  • DE
  • IT

LTC6101BHS5

Part No LTC6101BHS5
Manufacturer Linear Technology
Description High Voltage, High-Side Current Sense Amplifier in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209202-LTC6101BHS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6101BHS5 CAD Model

Description

LTC6101BHS5 High Voltage, High Side Current Sense Amplifier

The LTC6101BHS5 is a robust high voltage, high side current sense amplifier designed by Linear Technology to provide precise current measurement in applications requiring the monitoring of current flow. This compact device is ideal for a wide range of applications including automotive, industrial, and power management systems where accuracy and reliability are paramount.

The LTC6101 operates from a wide supply voltage range of 4V to 60V, enabling it to function in high voltage systems without the need for additional external components. This feature simplifies design and reduces the overall component count. The high side sensing capability allows for the detection of current in the presence of common-mode voltages up to 60V, making it suitable for high voltage systems such as battery management and power supply monitoring.

With its precision over temperature, the LTC6101BHS5 maintains a low input offset voltage, which translates to accurate current measurement even at low current levels. The device offers a quiescent current of only 170µA, which is particularly beneficial for power-sensitive applications. Its bandwidth of up to 100kHz enables the LTC6101 to respond quickly to changes in current flow, making it suitable for dynamic systems that require real-time current monitoring.

The LTC6101BHS5 comes in a compact, 5-lead thin SOT-23 package, which is optimized for space-constrained applications. Its small footprint allows for easy integration into existing designs without requiring significant board space. The device also features a voltage output, which directly corresponds to the sensed current, allowing for easy interfacing with analog-to-digital converters or other monitoring circuitry.

Overall, the LTC6101BHS5 from Linear Technology is a versatile and reliable solution for high precision current sensing in high voltage applications. Its wide input voltage range, high accuracy, and compact form factor make it an excellent choice for designers looking to enhance the performance and reliability of their current sensing systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0698 $60.6980
20+ $5.6783 $113.5660
31+ $5.4825 $169.9575
45+ $5.0908 $229.0860
58+ $4.8951 $283.9158
72+ $4.6993 $338.3496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess