EN
  • EN
  • DE

LTC6655BHMS8-5#PBF

Part No LTC6655BHMS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 5V 5mA Automotive 8-Pin MSOP Tube / IC VREF SERIES 5V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 5mA
Tolerance ±0.025%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 5.5 V ~ 13.2 V
Operating Supply Current 7.5mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784379-LTC6655BHMS8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6655
Introduction Date August 31, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6655BHMS8-5#PBF CAD Model

Description

Linear Technology LTC6655BHMS8-5#PBF Low Noise Voltage Reference

The LTC6655BHMS8-5#PBF from Linear Technology is a high-precision, low noise, low drift voltage reference that offers a stable and reliable 5V output. This component is housed in a compact MSOP-8 package, making it a suitable choice for space-constrained applications that require high-accuracy voltage references.

Designed to ensure stability and accuracy over time and temperature variations, the LTC6655BHMS8-5#PBF boasts an impressive temperature coefficient, typically 2ppm/°C, and an initial accuracy of 0.025%. This level of precision makes it an ideal choice for high-end instrumentation, A/D and D/A converters, and medical and test equipment.

The device features a low dropout voltage, enabling it to maintain output accuracy even with minimal input-to-output differential. Moreover, the LTC6655BHMS8-5#PBF has a low output noise of only 1.25ppm/√Hz (0.1Hz to 10Hz), which is crucial for applications where noise can impact overall system performance.

With a wide operating range, the LTC6655BHMS8-5#PBF can function effectively over a supply range of 5.5V to 13.2V, and it can source or sink up to 10mA of output current. This flexibility allows it to be used in a variety of circuit configurations and with different supply voltages.

Built-in protection features include over-temperature and reverse-battery protection, ensuring the device's reliability and longevity. The LTC6655BHMS8-5#PBF is also fully specified over the industrial temperature range of -40°C to 125°C, making it a versatile choice for demanding environments.

Overall, the LTC6655BHMS8-5#PBF stands out as a top-tier voltage reference, offering the precision and stability needed for critical applications. Whether it's for calibration, control systems, or sensitive measurement devices, this product from Linear Technology is engineered to deliver consistent performance and ease of integration into a wide range of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6054 $66.4216
8+ $13.6250 $109.0000
12+ $13.1992 $158.3904
16+ $12.7734 $204.3744
21+ $12.3476 $259.2996
28+ $11.0703 $309.9684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess