EN
  • EN
  • DE

LTC6905CS5-96#TRMPBF

Part No LTC6905CS5-96#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 96MHz/ 48MHz/ 24MHz- CMOS Automotive 5-Pin TSOT-23 T/R / IC OSC SILICON 96MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 96MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 8mA
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Mounting SMD
Win Source Part Number 784401-LTC6905CS5-96#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6905
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6905CS5-96#TRMPBF CAD Model

Description

The LTC6905CS5-96#TRMPBF is a high-performance, precision silicon oscillator designed and manufactured by Linear Technology, a brand synonymous with innovation and reliability in the field of analog integrated circuits. This compact and versatile component offers a fixed frequency of 96MHz, which is achieved without the need for external components, making it an ideal solution for space-constrained applications.

Key Features

  • Fixed Frequency: The oscillator operates at a precise 96MHz frequency, providing a stable clock source for digital electronics.
  • No External Components Required: This oscillator is self-contained and does not require external resistors or capacitors to set the frequency, simplifying design and reducing board space.
  • Low Power Consumption: Designed for efficiency, the LTC6905CS5-96#TRMPBF consumes minimal power, making it suitable for battery-powered and portable devices.
  • High Frequency Accuracy: With excellent frequency accuracy and stability, this oscillator ensures reliable performance over temperature and voltage variations.
  • Compact SOT-23 Package: Housed in a small SOT-23 package, the LTC6905CS5-96#TRMPBF is perfect for applications where space is at a premium.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it adaptable to various environmental conditions.

Applications

The LTC6905CS5-96#TRMPBF is suitable for a wide array of applications, including but not limited to:

  • Portable and wearable technology
  • Wireless communication systems
  • Networking equipment
  • Embedded systems
  • Industrial controls
  • Medical devices

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC6905CS5-96#TRMPBF oscillator meets the highest standards of performance and reliability. It is designed to provide a dependable clock source for your electronic designs, backed by rigorous testing and certification processes.

Ordering Information

The LTC6905CS5-96#TRMPBF is available in tape and reel packaging (TRMPBF suffix), facilitating easy integration into automated manufacturing processes. It is RoHS compliant and lead-free, aligning with global environmental and regulatory standards.

You May Also Be Interested in

Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Microchip Technology
MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7214 $71.1642
6+ $19.4641 $116.7846
10+ $18.8554 $188.5540
13+ $18.2467 $237.2071
17+ $17.6392 $299.8664
22+ $15.8143 $347.9146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess