EN
  • EN
  • DE

LTC6905HS5-80#TRPBF

Part No LTC6905HS5-80#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 80MHz/ 40MHz/ 20MHz- CMOS Automotive 5-Pin TSOT-23 T/R / IC OSC SILICON 80MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 80MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 7mA
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Mounting SMD
Win Source Part Number 784406-LTC6905HS5-80#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6905
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6905HS5-80#TRPBF CAD Model

Description

Product Overview: LTC6905HS5-80#TRPBF

The LTC6905HS5-80#TRPBF is a high-performance, precision silicon oscillator manufactured by Linear Technology, now part of Analog Devices. This compact, easy-to-use oscillator is designed to provide a stable and accurate clock signal for a wide range of electronic applications. With its robust set of features and reliable performance, it is an excellent choice for designers looking to reduce the complexity of their timing solutions.

Key Features

  • Frequency Range: The LTC6905HS5-80#TRPBF offers a fixed frequency of 80MHz, providing a consistent and precise clock signal that is essential for high-speed digital circuits.
  • High Accuracy: This oscillator boasts a precision of ±1.5% initial accuracy and temperature stability, ensuring reliable performance across various operating conditions.
  • Voltage Range: It operates over a wide supply voltage range of 2.7V to 5.5V, making it versatile for different power environments and allowing for integration into both portable and stationary applications.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC6905HS5-80#TRPBF maintains low power consumption, which is critical for battery-operated devices.
  • Small Package: The device comes in a compact, surface-mount SOT-23 package, which saves valuable board space and is suitable for space-constrained applications.
  • No External Components Required: Unlike traditional oscillators, this device does not require any external resistors or capacitors to set the frequency, simplifying the design and reducing the bill of materials.
  • Output Enable: An output enable pin allows the user to control the oscillator output, which can be useful for power management and for synchronizing multiple devices.

Applications

The LTC6905HS5-80#TRPBF is ideal for use in a variety of applications, including but not limited to:

  • Portable and wireless devices
  • Networking equipment such as routers and switches
  • Computers and computer peripherals
  • Consumer electronics
  • Industrial and automotive systems

Overall, the LTC6905HS5-80#TRPBF from Linear Technology is a reliable and efficient solution for designers looking to implement a fixed-frequency oscillator in their electronic designs without the hassle of dealing with multiple external components or complex configurations.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Microchip Technology
MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $10.1086
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess