EN
  • EN
  • DE

LTC6908CDCB-1#TRPBF

Part No LTC6908CDCB-1#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Spread Spectrum Silicon Oscillator - 0.05MHz to 10MHz CMOS/Squarewave Automotive 6-Pin DFN EP T/R / IC OSC SILICON PROG 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 50kHz ~ 10MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 1.25mA
Operating Temperature Range 0°C ~ 70°C
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Mounting SMD
Win Source Part Number 784417-LTC6908CDCB-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6908
Introduction Date March 23, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6908CDCB-1#TRPBF CAD Model

Description

LTC6908CDCB-1#TRPBF - Resistor Set SOT-23 Oscillator

The LTC6908CDCB-1#TRPBF is a high-performance, silicon oscillator produced by Linear Technology, designed to offer robust and precise frequency generation for a wide range of applications. This innovative component is part of the LTC6908 series, which is known for its ease of use and flexibility, enabling designers to create custom oscillation frequencies by simply selecting the appropriate external resistors.

Encased in a compact SOT-23 package, the LTC6908CDCB-1#TRPBF is an ideal choice for space-constrained applications. It is capable of generating a frequency range from 50kHz to 10MHz, which can be adjusted using a single external resistor. This feature simplifies the design process and reduces the need for multiple crystal oscillators or complex programming that is often required in other frequency generation solutions.

One of the key features of this device is its Spread Spectrum Frequency Modulation (SSFM) capability, which can be enabled or disabled based on the application's requirements. SSFM helps to reduce electromagnetic interference (EMI), making the LTC6908CDCB-1#TRPBF an excellent choice for sensitive applications where EMI must be minimized, such as in telecommunications, automotive, and industrial control systems.

Moreover, the LTC6908CDCB-1#TRPBF offers excellent temperature stability and low power consumption. It operates from a single supply voltage ranging from 2.25V to 5.5V, allowing for flexibility in various power environments. The oscillator's robust design also ensures reliable operation over an industrial temperature range of -40°C to 85°C.

For design engineers looking for a versatile and reliable frequency generation solution, the LTC6908CDCB-1#TRPBF provides a compact, easy-to-use option that minimizes the need for external components and simplifies the design and production process. Its precision and programmability through external resistors make it a valuable component for a broad spectrum of electronic applications.

Linear Technology's commitment to quality ensures that the LTC6908CDCB-1#TRPBF oscillator meets the highest standards, delivering consistent performance and durability for your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $7.1279
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Microchip Technology
Programmable Clock Capable of Providing Two LVCMOS Clock Outputs up to 200MHz
Lowest to $3.2640

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7982 $53.9460
70+ $1.4754 $103.2780
105+ $1.4293 $150.0765
145+ $1.3832 $200.5640
190+ $1.3371 $254.0490
255+ $1.1988 $305.6940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess