EN
  • EN
  • DE

LTC6941IUD4PBF

Part No LTC6941IUD4PBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072651-LTC6941IUD4PBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6941IUD4PBF CAD Model

Description

The LTC6941IUD4PBF is a high performance, low noise Phase-Locked Loop (PLL) with an integrated Voltage-Controlled Oscillator (VCO) from Linear Technology, now part of Analog Devices. Designed for applications requiring a stable and precise frequency source, this device is capable of generating a wide range of frequencies with excellent jitter performance, making it ideal for demanding applications such as wireless infrastructure, test and measurement equipment, and military systems.

Key Features

  • Wide Frequency Range: The integrated VCO provides a broad frequency range, which can be further adjusted using external components.
  • Low Noise Performance: Engineered for applications that demand low phase noise and high signal integrity.
  • High Output Drive Capability: Capable of driving high-performance mixers or other RF components directly.
  • Programmable Charge Pump: Offers flexibility in loop filter design and PLL performance optimization.
  • Integrated Output Divider: Allows for additional frequency range scaling and fine-tuning.
  • Lock Detect Indicator: Provides a signal to indicate when the PLL has achieved lock, ensuring stable operation.
  • Serial Interface Control: Enables easy control and programming through a serial interface.

Applications

  • Wireless Infrastructure
  • Test and Measurement Systems
  • Military and Defense Communications
  • Satellite Communication Systems
  • High Performance RF Systems

Product Specifications

Parameter Value
Integrated VCO Frequency Range Specify the range, e.g., 2.25GHz to 5.5GHz
Phase Noise Performance Specify the typical phase noise at a given offset, e.g., -226dBc/Hz at 10kHz offset
Temperature Range Industrial (-40°C to 85°C)
Package QFN-24 (4mm × 4mm)

The LTC6941IUD4PBF is a robust and reliable solution for generating precise frequencies. Its integrated features and specifications make it an excellent choice for engineers looking for a high-quality, versatile PLL with an integrated VCO.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess