EN
  • EN
  • DE

LTC6957CDD-1#PBF

Part No LTC6957CDD-1#PBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828687-LTC6957CDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6957CDD-1#PBF CAD Model

Description

Linear Technology LTC6957CDD-1#PBF Clock Buffer

The LTC6957CDD-1#PBF is a high-performance, low-phase noise clock buffer from Linear Technology that is designed to distribute a single input clock to multiple outputs with excellent noise and jitter performance. This precision clock distribution IC is a crucial component in complex digital systems requiring synchronized high-speed data processing and communication.

Key Features:

  • Low Additive Phase Noise: The LTC6957CDD-1#PBF ensures minimal interference with the signal integrity of the clock, providing a clean and stable output that is essential for high-performance applications.
  • Low Jitter: With its low jitter characteristics, this clock buffer helps in maintaining the timing accuracy across multiple clock domains, which is vital for maintaining the overall system performance.
  • Multiple Outputs: This device can drive multiple clock lines, offering great flexibility in designing systems that require a common clock source for synchronization.
  • Wide Frequency Range: The LTC6957CDD-1#PBF supports a broad range of input frequencies, making it suitable for various applications, from low-frequency control clocks to high-frequency data converters.
  • Selectable Divide-by-1 or Divide-by-2: The IC can be configured to either pass the input clock through unchanged or divide it by two, providing additional flexibility in system design.
  • Differential Inputs and Outputs: It features differential LVPECL inputs and outputs, ensuring robust signal integrity and minimizing the effects of common-mode noise.
  • Power Supply: The device operates from a single 3.3V supply, simplifying power supply design.
  • Compact Package: Housed in a small 10-lead DFN package, the LTC6957CDD-1#PBF is designed for space-constrained applications without compromising on performance.

Applications:

The LTC6957CDD-1#PBF is ideal for a wide range of applications, including:

  • Data Communication
  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Networking and Telecommunications
  • Aerospace and Defense Systems

Overall, the LTC6957CDD-1#PBF from Linear Technology is an excellent choice for system designers looking for a reliable and high-quality clock distribution solution that meets the stringent requirements of advanced digital systems.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess