EN
  • EN
  • DE

LTM4650AEY-1#PBF

Part No LTM4650AEY-1#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-5.5V 0.6-5.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Maximum Input Voltage 16V
Voltage - Output 1 0.6 ~ 5.5V
Voltage - Output 2 0.6 ~ 5.5V
Current - Output (Maximum) 25A, 25A
Applications ITE (Commercial)
Features OCP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-BBGA Module
Dimension 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm)
Supplier Device Package 144-BGA (16x16)
Control Features Enable, Active High
Part Number Series LTM4650
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811552-LTM4650AEY-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4650AEY-1#PBF CAD Model

Description

Product Overview: LTM4650AEY-1#PBF

The LTM4650AEY-1#PBF is a high-performance power module from Linear Technology, designed to cater to a wide array of applications requiring efficient power management. This innovative module is part of Linear Technology's µModule (micromodule) series, which integrates a complete power management solution in a compact, easy-to-use package.

Key Features

  • High Efficiency: The LTM4650AEY-1#PBF boasts a high efficiency rating, which is crucial for reducing power loss and heat dissipation in sensitive electronic applications.
  • Wide Input Voltage Range: This power module operates over a broad input voltage range, making it versatile for various systems and ensuring compatibility with a range of power sources.
  • Dual Output: It features a dual 25A or single 50A output, providing flexibility for designers to use it in multiple configurations depending on the current requirements of the application.
  • Advanced Packaging: Enclosed in a BGA (Ball Grid Array) package, the LTM4650AEY-1#PBF ensures excellent thermal performance and space-saving on the PCB (Printed Circuit Board).
  • Integrated Components: This module integrates inductors, MOSFETs, a DC/DC controller, and supporting components, simplifying the design process and reducing external component count.
  • Adjustable Frequency: With an adjustable switching frequency, designers can optimize the module for efficiency or component size based on their specific application needs.

Applications

The LTM4650AEY-1#PBF is suitable for a wide range of applications, including:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • Networking Equipment
  • High-Density Distributed Power Systems

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTM4650AEY-1#PBF is no exception. It is designed to meet rigorous standards for reliability and performance, ensuring that it can withstand the demands of even the most critical applications. With its advanced features and robust design, the LTM4650AEY-1#PBF is an excellent choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER
Lowest to $101.8572
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $169.8881 $169.8881
2+ $152.3135 $304.6270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess