The LTV817STAVC from Linear Technology is a high-density mounting type optocoupler that offers an efficient solution for electrical signal isolation. This compact device is designed to provide a barrier against high voltage and to maintain signal integrity in a variety of electronic applications. The LTV817STAVC is particularly well-suited for use in power supply circuits, microprocessor system interfaces, and digital isolation for A/D, D/A conversion.
Key Features
- High Isolation Voltage: The LTV817STAVC is capable of withstanding an isolation voltage of 5000Vrms, providing excellent protection against high-voltage transients and surges.
- Current Transfer Ratio (CTR): This optocoupler features a current transfer ratio range of 50% to 600%, ensuring reliable signal transmission and amplification.
- Fast Switching Times: With a fast rise time and fall time, the LTV817STAVC facilitates quick switching, making it ideal for high-speed signal processing.
- Wide Operating Temperature Range: It operates over a temperature range of -30°C to +100°C, accommodating a variety of environmental conditions.
- Lead-Free and RoHS Compliant: The optocoupler adheres to environmental regulations, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.
Applications
The LTV817STAVC is highly versatile and can be used in a multitude of applications. Some of its common uses include:
- Isolation in switch mode power supplies (SMPS)
- Signal transmission between circuits of different potentials and impedances
- Industrial controls and factory automation
- Computer peripheral interface devices
- Instrumentation
Quality and Reliability
Linear Technology ensures that the LTV817STAVC optocoupler is manufactured to the highest quality standards, providing reliable performance and durability for critical applications. Each device undergoes rigorous testing to ensure it meets the stringent requirements necessary for industrial and commercial use.