EN
  • EN
  • DE

MK53761N-99

Part No MK53761N-99
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078964-MK53761N-99
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MK53761N-99 CAD Model

Description

STMicroelectronics Product Overview: MK53761N-99

The MK53761N-99 is a state-of-the-art semiconductor product from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This product is designed to cater to the demanding needs of modern electronic applications, offering a blend of performance, efficiency, and reliability.

Key Features

  • High Performance: The MK53761N-99 is built to deliver top-notch performance, making it suitable for high-speed computing, advanced digital signal processing, and power-sensitive applications.
  • Energy Efficient: With energy efficiency in mind, this product ensures reduced power consumption, which is critical for battery-powered devices and applications that require long operational lifetimes.
  • Robust Design: The robust design of the MK53761N-99 ensures that it can withstand harsh operating conditions, including high temperatures and electrical stresses, making it ideal for industrial and automotive applications.
  • Advanced Technology: Utilizing the latest in semiconductor technology, the MK53761N-99 provides improved functionality and performance over previous generations, ensuring that devices remain competitive in the market.

Applications

The versatility of the MK53761N-99 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Telecommunications infrastructure
  • High-performance computing systems
  • Industrial control units
  • Automotive electronics
  • Portable and wearable technology

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The MK53761N-99 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of both the industry and consumers.

Support and Documentation

Customers can access comprehensive technical support and detailed documentation for the MK53761N-99, including datasheets, application notes, and design resources. This support helps designers and engineers to reduce development time and get to market faster with their products.

In conclusion, the MK53761N-99 from STMicroelectronics represents a perfect blend of innovation, efficiency, and reliability, making it an excellent choice for designers looking to create cutting-edge electronic products.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess