Linear Technology LTC1250IN8 Precision Zero-Drift Operational Amplifier
The LTC1250IN8 is a high-precision operational amplifier (op-amp) manufactured by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular op-amp stands out from the crowd due to its zero-drift feature, which ensures that the offset voltage does not drift over time or with variations in temperature. This makes the LTC1250IN8 an excellent choice for applications requiring high stability and accuracy.
Encased in an 8-pin PDIP (Plastic Dual In-line Package), the LTC1250IN8 is designed to operate over a wide supply voltage range of ±2.5V to ±15V, making it versatile for various applications from industrial control systems to precision instrumentation. The device also boasts a low input bias current and a high open-loop gain, which are critical parameters for maintaining signal integrity in feedback control systems and sensitive measurement equipment.
One of the key features of the LTC1250IN8 is its chopper-stabilized design, which effectively eliminates the 1/f noise that is common in many operational amplifiers. This results in a very low input offset voltage and low noise over a wide bandwidth, which is essential for high-resolution analog-to-digital conversions and other precision applications.
The LTC1250IN8 also offers a slew rate of 0.8V/μs and a gain bandwidth product of 1MHz, which are impressive figures for an op-amp with such low noise characteristics. Additionally, the device is fully specified over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
Linear Technology's commitment to quality means that the LTC1250IN8 is rigorously tested to meet stringent standards, ensuring that each unit performs to its specifications. Whether it's for a professional-grade audio system, a sensitive medical device, or a precision measurement tool, the LTC1250IN8 is an excellent choice for designers who require the utmost in accuracy and long-term stability.
Overall, the LTC1250IN8 from Linear Technology represents a blend of precision engineering and reliability, making it a go-to operational amplifier for critical applications where performance cannot be compromised.