EN
  • EN
  • DE

KBP208GL-TU

Part No KBP208GL-TU
Manufacturer Lite-On Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case DIP
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 753956-KBP208GL-TU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KBP208GL-TU CAD Model

Description

The KBP208GL-TU is a single-phase bridge rectifier manufactured by Lite-On Inc. It's designed to convert AC voltage to DC voltage, making it suitable for various power supply applications. This rectifier features a high surge current capability and low forward voltage drop.

Applications:

  • Power supplies: Converting AC voltage to DC voltage for electronic devices.
  • LED lighting: Providing DC power to LED lighting systems.
  • Battery chargers: Converting AC voltage to DC voltage for charging batteries.
  • Adapters: Providing DC power to portable devices.
  • Home appliances: Converting AC voltage to DC voltage for internal circuits.

Features:

  • Single-phase bridge rectifier: Converts AC voltage to DC voltage.
  • High surge current capability: Withstands high current surges during startup.
  • Low forward voltage drop: Minimizes power loss during conduction.
  • High reliability: Ensures stable and consistent performance.
  • Compact package: Enables easy integration into various applications.
  • RoHS compliant: Environmentally friendly and compliant with regulations.

Benefits:

  • Efficient AC-DC conversion: Provides reliable DC power for electronic devices.
  • Protection against voltage surges: Withstands high current surges without damage.
  • Reduced power loss: Low forward voltage drop improves system efficiency.
  • Stable and consistent performance: Ensures reliable operation in various environments.
  • Easy integration: Compact package simplifies circuit design.

Additional Details:

The KBP208GL-TU typically features a maximum repetitive peak reverse voltage of 800V and a maximum average forward rectified current of 2A. It is designed to operate at a wide temperature range. The device is available in a KBP package, which is known for its robust construction. The KBP208GL-TU provides a cost-effective and reliable solution for AC-DC rectification in various electronic applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1409 $115.5380
1,275+ $0.1363 $173.7825
1,755+ $0.1317 $231.1335
2,255+ $0.1282 $289.0910
3,035+ $0.1143 $346.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess