EN
  • EN
  • DE

L50L5V0CB2

Part No L50L5V0CB2
Manufacturer Lite-On Inc.
Catalog ESD and Circuit Protection
Description ESD Diode, 500W, 5uA, 5V, SOD-323, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clamping Voltage 20 V
Max Power Dissipation 500 W
Max Reverse Leakage Current 5 µA
Win Source Part Number 962606-L50L5V0CB2
Categories ESD and Circuit Protection
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L50L5V0CB2 CAD Model

Description

The L50L5V0CB2 is an electronic component from Lite-On Inc.

  • Product Name: L50L5V0CB2
  • Manufacturer: Lite-On Inc.
  • Application: ESD and circuit protection
  • Clamping Voltage: 20 V
  • Maximum Reverse Leakage Current: 5 µA
  • Max Power Dissipation: 500 W
  • Popularity: Low

You May Also Be Interested in

Renesas Electronics America
NNCD18 - ELECTROSTATIC DISCHARGE / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Need more? Email Us
Shenzhen Yatelian Technology Co., Ltd.
43V 300W@8/20us 26.7V Bidirectional 24V SOT-23 TVS Diodes RoHS
Lowest to $0.0880
ElecSuper
12VC Clamp 4.5A Ipp ESD DIODE DFN2510-10L
Lowest to $0.0352
Yageo
ESD Suppressor TVS Array Array-16 Bi-Directional 24V 15kV Air/8kV Contact 16-Pin SOIC T/R
Need more? Email Us
NXP / Nexperia
PESD5V0S2BT - Low capacitance bidirectional double ESD protection diode
Lowest to $0.0497
Shenzhen Yatelian Technology Co., Ltd.
15V 3A 5.4V 5V SOD-323 TVS Diodes RoHS
Lowest to $0.0646
ElecSuper
10VC Clamp 8A Ipp ESD DIODE SOD-523
Lowest to $0.0140
Renesas Electronics America
Diode Zener Single 10V 6% 150mW 2-Pin SC-78 T/R
Need more? Email Us
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,960 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess