EN
  • EN
  • DE

LSP1084D25A

Part No LSP1084D25A
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071174-LSP1084D25A
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSP1084D25A CAD Model

Description

The LSP1084D25A is a low dropout (LDO) linear regulator manufactured by Lite-On Inc. This regulator is designed to provide a stable 2.5V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. LDO regulators are commonly used in electronic devices to provide a clean and regulated power supply for sensitive components.

Applications:

  • Portable electronics: Powering microcontrollers, sensors, and other low-voltage components in smartphones, tablets, and other mobile devices.
  • Battery-powered systems: Regulating the voltage from batteries to ensure consistent performance of connected circuitry.
  • Post-regulation for switching power supplies: Cleaning up the output of a switching power supply to reduce ripple and noise.
  • Microcontroller power supplies: Providing a stable and regulated voltage for microcontrollers and other digital logic circuits.
  • Industrial control systems: Powering sensors, actuators, and other control components in industrial equipment.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • 2.5V Fixed Output: Provides a precise and regulated 2.5V output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if the internal temperature exceeds a safe limit.
  • Small Package: Available in a compact surface-mount package for space-constrained applications.

Benefits:

  • Stable Power Supply: Provides a clean and regulated 2.5V output voltage for sensitive electronic components.
  • Extended Battery Life: The low dropout voltage can extend battery life in portable devices by allowing the battery to discharge to a lower voltage.
  • Protection Against Overload: The overcurrent and thermal shutdown protection features prevent damage to the regulator and connected circuitry.
  • Simplified Design: The fixed output voltage simplifies circuit design and reduces the need for external components.
  • Compact Solution: The small package size makes it suitable for use in space-constrained applications.

Additional Details:

The LSP1084D25A LDO regulator typically requires external capacitors at the input and output to ensure stability and optimal performance. The values of these capacitors should be chosen based on the application requirements and the recommendations in the Lite-On datasheet. The regulator's dropout voltage, quiescent current, and other electrical characteristics are also important parameters to consider when selecting this device for a particular application. Consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess