EN
  • EN
  • DE

LTR-600PS-01

Part No LTR-600PS-01
Manufacturer Lite-On Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1046+
Reference case SMD
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 710966-LTR-600PS-01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTR-600PS-01 CAD Model

Description

The LTR-600PS-01 is an ambient light sensor. Manufactured by Lite-On, this sensor is designed to detect the intensity of ambient light and provide an output signal proportional to the light level. This sensor is commonly used in mobile devices, displays, and other applications requiring automatic brightness control.

Applications

  • Mobile Phones
  • Notebook Computers
  • LCD Monitors
  • Televisions
  • Digital Cameras
  • Street Lighting Control

Features

  • Ambient Light Sensing: Measures the intensity of ambient light.
  • Digital Output: Provides a digital output signal proportional to the light level.
  • Wide Dynamic Range: Capable of measuring a wide range of light intensities.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Small Package: Compact package size for space-constrained designs.
  • I2C Interface: Uses the I2C interface for communication.

Benefits

  • Automatic Brightness Control: Enables automatic adjustment of display brightness based on ambient light conditions.
  • Energy Savings: Reduces power consumption by dimming the display in low-light environments.
  • Improved User Experience: Provides optimal display brightness for comfortable viewing in all lighting conditions.
  • Simplified System Design: Digital output and I2C interface simplify system integration.
  • Long Battery Life: Low power consumption extends battery life in portable devices.

Technical Specifications

The LTR-600PS-01 operates from a 2.5V to 3.6V power supply and is available in a small SMD package. It features an I2C interface for easy communication with a microcontroller. The sensor has a wide dynamic range, capable of measuring light intensities from very low to very high levels. The power consumption is typically less than 1µA in shutdown mode. The operating temperature range is typically -40°C to +85°C. The device is RoHS compliant.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess