EN
  • EN
  • DE

SBL1660CT

Part No SBL1660CT
Manufacturer Lite-On Inc.
Catalog HOT - SALES and EOL Components
Description 16A SCHOTTKY BARRIER RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Lite-On Inc.
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) (per Diode) 16A
Voltage - Forward (Vf) (Maximum) at If 700mV at 8A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 500μA at 60V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 313861-SBL1660CT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBL1660CT CAD Model

Description

The SBL1660CT is a Schottky Barrier Rectifier manufactured by Lite-On Inc. It is designed for high-efficiency rectification applications. This rectifier features a low forward voltage drop and fast switching speed, making it suitable for various power supply and circuit protection applications. Its robust construction ensures reliable performance in demanding environments.

Applications

  • Switching Mode Power Supplies (SMPS)
  • High-Frequency Inverters
  • DC-DC Converters
  • Polarity Protection Applications
  • Freewheeling Diodes in inductive loads

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • High Surge Current Capability: Withstands transient surge currents without damage.
  • High Junction Temperature Capability: Operates reliably at elevated temperatures.
  • RoHS Compliant: Environmentally friendly, conforming to RoHS standards.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Reduced Heat Generation: Lower power loss results in less heat, simplifying thermal management.
  • Enhanced System Reliability: High surge current capability protects against transient events.
  • Stable Performance: Operates reliably under high junction temperatures.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The SBL1660CT has a maximum repetitive peak reverse voltage (VRRM) of 60V and a forward current (IF) of 16A. It is packaged in a TO-220 package, which provides good thermal dissipation. The maximum forward voltage (VF) is typically around 0.7V at the rated current. The operating junction temperature ranges from -65°C to +150°C. This Schottky barrier rectifier is designed to minimize switching losses, making it ideal for high-frequency applications. Its fast recovery time and low forward voltage drop contribute to improved efficiency and reduced heat generation. It is commonly used in power supplies, inverters, and DC-DC converters to provide efficient and reliable rectification. Always refer to the official datasheet for detailed electrical characteristics and thermal specifications to ensure proper application and prevent component failure.

You May Also Be Interested in

TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7933 $62.7655
80+ $1.4715 $117.7200
125+ $1.4255 $178.1875
170+ $1.3795 $234.5150
220+ $1.3335 $293.3700
290+ $1.1956 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
In Stock: 70 pieces Factory Stock: 13 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess