EN
  • EN
  • DE

UG3004-TR

Part No UG3004-TR
Manufacturer Lite-On Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Win Source Part Number 387392-UG3004-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UG3004-TR CAD Model

Description

The UG3004-TR is a high-efficiency, fast recovery rectifier diode manufactured by Lite-On Inc. It's engineered for applications demanding rapid switching and minimal power loss during rectification. Its design ensures reliability and suitability for various power management systems.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling Diode Applications
  • Power Inverters
  • High-Frequency Rectification

Features

  • Fast Reverse Recovery Time: Reduces switching losses and enhances overall efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves performance.
  • High Surge Current Capability: Ensures reliability under transient conditions.
  • High Reliability: Designed for stable performance across varying operating conditions.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits

  • Improved Efficiency: Minimizes power losses, leading to enhanced energy efficiency in power conversion.
  • Increased Reliability: Robust design ensures dependable operation in demanding environments.
  • Reduced Heat Generation: Lower forward voltage drop results in less heat dissipation, allowing for smaller heat sinks.
  • Simplified Assembly: Surface mount package simplifies manufacturing processes.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details

The UG3004-TR features a maximum repetitive peak reverse voltage (VRRM) of 400V and a maximum average forward rectified current (IF(AV)) of 3A. The reverse recovery time (trr) is typically very low, which is essential for high-frequency operation. This diode typically comes in a SMB (Surface Mount B) package, which is ideal for automated assembly. The operating temperature range generally spans from -55°C to +150°C. The UG3004-TR is well-suited for applications requiring efficient and reliable rectification, providing a cost-effective solution for power management in various electronic devices.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess