EN
  • EN
  • DE
  • IT

P0641SARP

Part No P0641SARP
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description SLIC PROTECT 58V 150A DO-214AA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 77V
Voltage - Off State 58V
Voltage - On State 4V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 45A
Current - Hold (Ih) 120mA
Number of Elements 1
Capacitance 90pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 104884-P0641SARP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0641SARP CAD Model

Description

This electronic component is manufactured by Littelfuse Inc. and its Win Source Part Number is 104884-P0641SARP.

  • Packaging: Reel
  • Mounting: SMD (SMT)
  • Capacitance: 90pF
  • Number of Elements: 1
  • Voltage-Off State: 58V
  • Voltage-Breakover: 77V
  • Voltage-On State: 4V
  • Current-Peak Pulse: 150A
  • Current-Hold: 120mA
  • Category: Circuit Protection
  • Status: Obsolete (EOL)
  • Dimension: DO-214AA, SMB
  • Peak Pulse Current (Ippm): 45A
  • Supply and Demand Status: Balance

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 180V 250A DO214AA
Lowest to $0.9888
Bourns Inc.
THYRISTOR 180V 300A DO214AA
Lowest to $0.2231
Bourns Inc.
THYRISTOR 75V 50A DO214AA
Lowest to $1.5655
Littelfuse Inc.
THYRISTOR 400V 400A DO214AA
Lowest to $1.0669
Bourns Inc.
THYRISTOR 320V 300A DO214AA
Lowest to $0.2276
Bourns Inc.
THYRISTOR 25V 50A DO214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 100V 300A DO214AA
Lowest to $0.2200
Bourns Inc.
THYRISTOR 300V 220A DO214AA
Lowest to $0.2145
STMicroelectronics
THYRISTOR 180V 400A SMB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7855 $66.7675
205+ $0.6447 $132.1635
315+ $0.6245 $196.7175
430+ $0.6042 $259.8060
555+ $0.5842 $324.2310
745+ $0.5236 $390.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess