EN
  • EN
  • DE

SSP-24MDB152UP12G

Part No SSP-24MDB152UP12G
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED 1.28" 24L BA15 DBL 525NM PGN / LED Lamp Replacement Green (x 24) Bayonet (BA15D) 12V 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Series Poly-Leds™
Package Bulk
Product Status Obsolete
Can Replace Lamps 1157
Dimension 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
Wavelength 525nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Bayonet (BA15D)
Color Green (x 24)
Millicandela Rating 183000mcd
Configuration 24 Round
Applications Incandescent Replacements, Indicator Lights
Other Names 441-1027
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238032-SSP-24MDB152UP12G
Ultra Librarian 3D Model Ultra Librarian SSP-24MDB152UP12G CAD Model

Description

The SSP-24MDB152UP12G is a Poly-Leds™ LED lamp replacement from Lumex Opto/Components Inc.

  • Color: Green
  • Configuration: 24 Round
  • Voltage Rating: 12V
  • Millicandela Rating: 183000mcd
  • Peak Wavelength: 525nm
  • Diameter: 1.333 inches
  • Height: 1.496 inches
  • Package: Bulk
  • Standard Package: 50
  • ECCN: EAR99
  • HTSUS: 8541.41.0000
  • Status: Obsolete
  • Replaces Lamp Type: 1157
  • Base Type: Bayonet (BA15D)

You May Also Be Interested in

Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 28V
Need more? Email Us
Interlight
Need more? Email Us
Dialight
14V NON-POL. LED BASED LAMP
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY GRN 130VAC/DC
Need more? Email Us
Dialight
28V MIN BAY CLUSTER YEL NONPOL
Need more? Email Us
JKL Components Corp.
LED, BA9S BASE 55V WHITE
Need more? Email Us
Wamco, Inc
LED LAMP T3-1/4 BA9S WHT 28V AC/
Need more? Email Us
Dialight
BASEDLED T3 1/4 WHITE 14V POL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess