EN
  • EN
  • DE
  • IT

LXM2-PD01-0040

Part No LXM2-PD01-0040
Manufacturer Lumileds
Catalog LED Lighting - Color
Description LED LUXEON REBEL RED 627NM SMD  /  LED Lighting Color series Red 627nm (Typ) 1812 (4532 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumileds
Series LUXEON Rebel Color
Package Tape & Reel
Color Red
Wavelength 627nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.1V
Lumens/Watt @ Current - Test 65 lm/W
Current - Max 700mA
Luminous Flux @ Current/Temperature 48lm (Typ)
Temperature - Test 25°C
Viewing Angle 125°
Mounting SMD (SMT)
Package / Case 1812 (4532 Metric)
Supplier Device Package SMD
Dimension 0.177" L x 0.120" W (4.49mm x 3.05mm)
Height - Seated (Max) 0.083" (2.10mm)
Thermal Resistance of Package 8°C/W
Base Product Number LXM2-PD01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 1416-1023-2,1417-1023-6,1416-1023-1,1417-1023-2-ND,1417-1023-1,1417-1023-2,1417-1023-1-ND,1416-1023-6,1417-1023-6-ND
Standard Package 1,000
Win Source Part Number 975929-LXM2-PD01-0040
Ultra Librarian 3D Model Ultra Librarian LXM2-PD01-0040 CAD Model

Description

The Lumileds LXM2-PD01-0040 is a high-quality electronic component designed for optoelectronics and LED lighting in the color red.

  • Viewing Angle: 125 degrees
  • Current: 700mA
  • Manufacturer: Lumileds
  • Homepage: www.luxeon.com

You May Also Be Interested in

LITE-ON Technology
LED LTPL RED 1 WATT SMD
Need more? Email Us
Kingbright
Single Color LEDs
Lowest to $0.1525
LITE-ON Technology
LED LTPL RED-ORANGE SMD
Need more? Email Us
Broadcom Limited
LED AMBER 590NM 2SMD
Lowest to $31.5445
Seoul Semiconductor Inc.
LED Z-POWER RED 625NM SMD
Lowest to $7.6364
Broadcom Limited
LED ENVISIUM RED 618NM 4PLCC
Need more? Email Us
Cree Inc.
LED XLAMP XPC GREEN 528NM SMD
Lowest to $3.0546
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
AMS-TAOS USA Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8896 $58.6752
28+ $4.0120 $112.3360
44+ $3.8866 $171.0104
60+ $3.7613 $225.6780
78+ $3.6359 $283.6002
104+ $3.2598 $339.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,468 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess