EN
  • EN
  • DE

MXA8-PW35-0000

Part No MXA8-PW35-0000
Manufacturer Lumileds
Catalog LED Lighting - White
Description LED LUXEON WARM WHITE 3500K 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 5 Weeks
Features LED Lighting series White, Warm 3500K 3.05V 100mA 115° 1414 (3535 Metric)
Manufacturer Lumileds
Series LUXEON 3535L
Package Reel - TR
Mounting Surface Mount
Package 1414 (3535 Metric)
Case / Package 3535
Family Name MXA8-PW35
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 1416-1094-6, 1416-1094-2, 1416-1094-1
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886682-MXA8-PW35-0000
Ultra Librarian 3D Model Ultra Librarian MXA8-PW35-0000 CAD Model

Description

The Lumileds LUXEON 3535L series is a LED lighting series that provides warm and white light with a color temperature of 3500K.

  • Color Temperature: 3500K
  • Package / Case: 1414 (3535 Metric)
  • Forward Voltage: 3.05V
  • Forward Current: 100mA
  • Viewing Angle: 115°
  • Mounting Type: Surface Mount
  • Packaging: Reel
  • Package Quantity: 5000 units

You May Also Be Interested in

Lumileds
WARM-WHITE 6V
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
Samsung
LED / LED Lighting series
Lowest to $0.0243
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
Lumileds
COOL-WHITE 75 CRI
Need more? Email Us
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,385+ $0.0835 $115.6475
2,145+ $0.0809 $173.5305
2,955+ $0.0782 $231.0810
3,820+ $0.0757 $289.1740
5,115+ $0.0678 $346.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess