EN
  • EN
  • DE

MXA8-PW40-0000

Part No MXA8-PW40-0000
Manufacturer Lumileds
Catalog LED Lighting - White
Description High efficacy up to 165 lm/W at 60 Compact 3535 form factor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lumileds
Series LUXEON 3535L
Packaging Reel - TR
Color White, Neutral
CCT (K) 4000K
Flux @ 25°C, Current - Test 42 lm (Typ)
Current - Test 100mA
Voltage - Forward (Vf) (Typ) 3.05V
Lumens/Watt @ Current - Test 138 lm/W
CRI (Color Rendering Index) 80
Current - Max 200mA
Viewing Angle 115°
Mounting SMD
Package 1414 (3535 Metric)
Manufacturer Package 3535
Size 0.138" L x 0.134" W (3.50mm x 3.40mm)
Height - Seated (Maximum) 0.032" (0.80mm)
Thermal Resistance of Package 18°C/W
Win Source Part Number 1229098-MXA8-PW40-0000
Manufacturer Homepage www.luxeon.com
Popularity Medium
Supply and Demand Status Limited
Family Name MXA8-PW40-0000
Introduction Date March 02, 2013
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MXA8-PW40-0000 CAD Model

Description

The Lumileds MXA8-PW40-0000 is a white, neutral color LED from the LUXEON 3535L series.

  • LED Color: White, Neutral
  • Series: LUXEON 3535L
  • Package: 1414 (3535 Metric)
  • Mounting: SMD
  • Maximum Current: 200mA
  • Viewing Angle: 115°
  • Voltage Forward: 3.05V
  • Current Test: 100mA
  • Size: 0.138" L x 0.134" W (3.50mm x 3.40mm)
  • CCT: 4000K
  • Flux @ 25°C, Current - Test: 42 lm (Typ)
  • Lumens/Watt @ Current - Test: 138 lm/W
  • CRI: 80
  • Thermal Resistance: 18°C/W
  • Supply and Demand Status: Limited

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
Conexant Systems
Lowest to $6.8826
OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
EIC discrete Semiconductors
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1704 $50.2680
720+ $0.1398 $100.6560
1,110+ $0.1355 $150.4050
1,530+ $0.1311 $200.5830
1,975+ $0.1267 $250.2325
2,645+ $0.1136 $300.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess