The MA4P278-287T is a silicon PIN diode manufactured by M/A-Com Technology Solutions. This diode is designed for use in a variety of RF and microwave applications, including switches, attenuators, and phase shifters. It offers low insertion loss, high isolation, and fast switching speeds, making it suitable for demanding applications.
Applications
- RF switches
- Attenuators
- Phase shifters
- Limiters
- TR switches
- Radar systems
- Communication systems
Features
- Low insertion loss
- High isolation
- Fast switching speed
- Low capacitance
- High power handling capability
- Surface-mount package
Benefits
- Improved system performance due to low insertion loss and high isolation
- Reduced power consumption due to low bias current
- Faster system response due to fast switching speed
- Simplified system design due to surface-mount package
- Increased system reliability due to robust design
Additional Details
The MA4P278-287T typically has a forward voltage of around 0.8V and a reverse breakdown voltage of around 100V. The capacitance is typically very low, in the range of 0.1 pF to 0.5 pF, which helps to minimize insertion loss and improve switching speed. The diode is typically packaged in a small surface-mount package, such as a SOT-23 or SOD-323, which makes it easy to integrate into automated assembly processes. The device's high power handling capability allows it to be used in high-power applications without degradation. The MA4P278-287T is designed to operate over a wide frequency range, typically from 10 MHz to 6 GHz. The diode's fast switching speed makes it ideal for applications where rapid switching is required, such as in radar systems and communication systems. The MA4P278-287T is a versatile and reliable diode that can be used in a variety of RF and microwave applications.