EN
  • EN
  • DE
  • IT

MAPD-009918-C209C0

Part No MAPD-009918-C209C0
Manufacturer M/A-Com Technology Solutions
Catalog RF Power Dividers/Splitters
Description RF POWER DIVIDER 5MHZ-1GHZ 6SMD / RF Power Divider 5 MHz ~ 1 GHz 6-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr M/A-Com Technology Solutions
Package Tape & Reel
Product Status Active
Insertion Loss 1dB
Frequency 5 MHz ~ 1 GHz
Package / Case 6-SMD, No Lead
Base Product Number MAPD-009918
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 207704-MAPD-009918-C209C0
Ultra Librarian 3D Model Ultra Librarian MAPD-009918-C209C0 CAD Model

Description

The RF and Wireless RF Power Dividers/Splitters with Win Source Part Number 207704-MAPD-009918-C209C0 is a high-quality electronic component suitable for various applications.

  • Frequency Range: 5MHz to 1GHz
  • Insertion Loss: 1dB
  • Package: Surface mount package with no lead
  • Standard Package: 2,000 pieces
  • Brand: M/A-Com Technology Solutions
  • Product Status: Active

You May Also Be Interested in

Skyworks Solutions Inc.
SPLITTER/COMBINER 0.81-0.96GHZ
Lowest to $1.5272
Mini-Circuits
RF PWR DVDR 690MHZ-2.7GHZ 22SMD
Lowest to $59.9256
Analog Devices Inc.
IC RF SPLITTER ACTIVE 5V 20LFCSP
Lowest to $6.9894
Anaren
POWER DIVIDER 3100-5000MHZ 0805
Lowest to $2.8954
Anaren
POWER DIVIDER 2400-2500MHZ 0404
Need more? Email Us
Mini-Circuits
RF PWR DVDR 0 HZ-6GHZ 16SMD
Lowest to $51.0179
M/A-Com Technology Solutions
3 Way 0 Degree Power Divider 5 to 1200 MHz | RF PWR DIVIDER 5MHZ-1.2GHZ SM-4
Lowest to $4.3833
Analog Devices Inc.
1:2 Single-Ended, Low Cost Active RF Splitter
Lowest to $2.1264
Mini-Circuits
RF PWR DVDR 2.8GHZ-4.2GHZ 0805
Lowest to $6.4240

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5750 $66.9500
62+ $2.1130 $131.0060
95+ $2.0469 $194.4555
131+ $1.9809 $259.4979
169+ $1.9148 $323.6012
227+ $1.7167 $389.6909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess