EN
  • EN
  • DE
  • IT

MASW-007588-TR3000

Part No MASW-007588-TR3000
Manufacturer M/A-Com Technology Solutions
Catalog RF Switches
Description SWITCH IS SPDT 0-6GHZ 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer M/A-Com Technology Solutions
Packaging Reel - TR
Status Active
Frequency - Lower DC
Frequency - Upper 6GHz
Isolation @ Frequency 26dB @ 5.8GHz (typ)
Insertion Loss @ Frequency 0.85dB @ 5.8GHz
IIP3 54dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 36dBm
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
RF Type 802.11a/b/g
Case / Package 12-PQFN (3x3)
Win Source Part Number 1065688-MASW-007588-TR3000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MASW-007588-TR3000 CAD Model

Description

The M/A-Com Technology Solutions MASW-007588-TR3000 is a reflective SPDT switch designed for use in RF/IF and RFID applications.

  • Frequency Range: DC to 6GHz
  • Insertion Loss: 0.85dB @ 5.8GHz
  • Isolation: 26dB @ 5.8GHz
  • IIP3: 54dBm
  • P1dB: 36dBm

You May Also Be Interested in

Peregrine Semiconductor
IC RF SWITCH SPDT 3GHZ SC70-6 / RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Mini-Circuits
IC RF SWITCH SP4T 6GHZ 24QFN
Lowest to $7.1878
M/A-Com Technology Solutions
DPDT LEAD FREE SWITCH DC - 6GHZ
Lowest to $0.8354
Infineon Technologies
IC RF SWITCH SP5T 2.7GHZ ATSLP12 / RF Switch IC LTE, W-CDMA SP5T 2.7 GHz PG-ATSLP-12-5
Lowest to $0.3172
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $30.3129
Analog Devices Inc.
IC RF SWITCH SPDT 3.5GHZ 24LFCSP
Lowest to $54.4311
M/A-Com Technology Solutions
SWITCH SPDT 5300MHZ 8DFN
Lowest to $2.1836

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2570 $50.0560
20+ $5.1339 $102.6780
31+ $4.9735 $154.1785
42+ $4.8131 $202.1502
54+ $4.6526 $251.2404
72+ $4.1713 $300.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess