EN
  • EN
  • DE
  • IT

MASW-011030-14040T

Part No MASW-011030-14040T
Manufacturer M/A-Com Technology Solutions
Catalog RF Switches
Description IC RF SWITCH SP3T 3GHZ 16HQFN  /  RF Switch IC SP3T 3 GHz 16-HQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr MACOM Technology Solutions
Package Tape & Reel
Topology Reflective
Circuit SP3T
Frequency Range 30MHz ~ 3GHz
Isolation 40dB
Insertion Loss 0.5dB
Test Frequency 2GHz
IIP3 62dBm
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-LFQFN Exposed Pad
Supplier Device Package 16-HQFN (3x3)
Base Product Number MASW-011030
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1465-1742-2,1465-1742-1,1465-1742-6
Standard Package 500
Win Source Part Number 1178245-MASW-011030-14040T
Ultra Librarian 3D Model Ultra Librarian MASW-011030-14040T CAD Model

Description

The 1178245-MASW-011030-14040T is an RF switch designed by M/A-Com Technology Solutions.

  • Switch Type: Single pole triple throw (SP3T)
  • Topology: Reflective
  • Test Frequency: 2GHz
  • Frequency Range: 30MHz to 3GHz
  • Insertion Loss: 0.5dB
  • Isolation: 40dB
  • IIP3: 62dBm
  • Supply Voltage: 5V
  • Package: 16-LFQFN exposed pad
  • Component Type: Active
  • Application: Suitable for use in various RF and IF applications

You May Also Be Interested in

Microchip Technology
IC RF SWITCH SPDT 20GHZ DIE
Need more? Email Us
M/A-Com Technology Solutions
SWITCH SPDT DC-3.0GHZ SC70-16LD
Lowest to $1.0711
Broadcom Limited
IC RF SWITCH / RF Switch IC
Need more? Email Us
M/A-Com Technology Solutions
SWITCH GAAS 3GHZ SW-439LF
Lowest to $8.3449
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Lowest to $196.2407
M/A-Com Technology Solutions
IC RF SWITCH SP4T 38GHZ CHIP
Lowest to $17.8866
Analog Devices Inc.
IC RF SWITCH SPDT 2GHZ 8MSOP
Lowest to $4.1634
Peregrine Semiconductor
IC RF SWITCH SPDT 3GHZ SC70-6 / RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $30.3129

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.6137 $55.6137
3+ $45.6317 $136.8951
4+ $44.2057 $176.8228
5+ $42.7798 $213.8990
7+ $41.3538 $289.4766
9+ $37.0758 $333.6822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess