EN
  • EN
  • DE
  • IT

XP1039-QJ-0G0T

Part No XP1039-QJ-0G0T
Manufacturer M/A-Com Technology Solutions
Catalog RF Amplifiers
Description 5.6-7.1 GHz Linear 4W Power Amplifier 6x6mm QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer M/A-Com Technology Solutions
Frequency 5.6GHz ~ 7.1GHz
P1dB 33dBm
Gain 17dB
RF Type General
Operating Supply Voltage 5V
Operating Supply Current 1.35A
Package 24-VQFN Exposed Pad
Manufacturer Package 24-QFN (6x6)
Manufacturer Homepage www.macomtech.com
RoHS State Request Verification
Win Source Part Number 758702-XP1039-QJ-0G0T
Popularity Medium
Supply and Demand Status Limited
Family Name XP1039-QJ
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian XP1039-QJ-0G0T CAD Model

Description

The XP1039-QJ-0G0T from M/A-Com Technology Solutions is a 24-VQFN Exposed Pad package designed for RF/IF and RFID applications.

  • Package: 24-VQFN Exposed Pad
  • Frequency Range: 5.6GHz ~ 7.1GHz
  • Operating Supply Voltage: 5V
  • Gain: 17dB
  • P1dB: 33dBm
  • Supply and Demand Status: Limited
  • Popularity: Medium
  • Win Source Part Number: 758702-XP1039-QJ-0G0T

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 0HZ-6GHZ SOT89
Lowest to $6.8976
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
NXP / Nexperia
BGU8822
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Mini-Circuits
IC RF AMP BLUETOOTH 50MHZ-3GHZ
Need more? Email Us
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC General Purpose 6GHz ~ 12GHz Module
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.4316 $104.4316
2+ $101.0625 $202.1250
3+ $97.6945 $293.0835
4+ $87.5883 $350.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 307 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess