EN
  • EN
  • DE
  • IT

NT25L91-QFN-TR

Part No NT25L91-QFN-TR
Manufacturer Semtech Corporation
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 2.5GBPS 3.3V 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Packaging Reel
Type Laser Diode Driver
Data Rate 2.5Gbps
Supply Voltage (V) 3.3V
Current - Modulation 90mA
Current - Bias 100mA
Supplier Device Package 28-QFN
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802451-NT25L91-QFN-TR
Ultra Librarian 3D Model Ultra Librarian NT25L91-QFN-TR CAD Model

Description

The 802451-NT25L91-QFN-TR laser diode driver from Semtech Corporation is a surface mount device.

  • Data Rate: 2.5Gbps
  • Current Modulation: 90mA
  • Bias Current: 100mA
  • Package: 28-QFN
  • Supply Voltage: 3.3V

You May Also Be Interested in

M/A-Com Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC / Laser Driver IC 2.1Gbps 1 Channel 2.97V ~ 3.63V 24-BCC (4x4)
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVERY LFCSP / Laser Driver IC 10.7Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP (3x3)
Lowest to $80.8048
M/A-Com Technology Solutions
IC LASER DRVR 622MBPS 3.3V 24BCC
Lowest to $9.1395
Maxim Integrated
2.5G BM LASER GEPON TXRX
Lowest to $12.6295
Maxim Integrated
IC LASER DRIVER 2CH LDD QFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Lowest to $4.7822
Microchip Technology
IC LASER 3.6V 24MLF
Need more? Email Us
Analog Devices Inc.
IC LASER DR 11.3GB 3.53V 16LFCSP / Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)
Lowest to $25.0254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,882 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess