EN
  • EN
  • DE
  • IT

MBI5152GP-A

Part No MBI5152GP-A
Manufacturer Macroblock
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830281-MBI5152GP-A
Ultra Librarian 3D Model Ultra Librarian MBI5152GP-A CAD Model

Description

The MBI5152GP-A is a 16-channel constant current LED sink driver designed by Macroblock. Tailored for LED display applications requiring high precision and consistent brightness, this driver leverages advanced technologies to deliver superior grayscale performance and enhanced image quality.

Applications:

  • LED Video Displays
  • LED Message Boards
  • LED Signage
  • Architectural Lighting
  • Full-Color LED Screens

Features:

  • 16 Constant-Current Output Channels: Each channel provides a regulated current source, ensuring consistent LED brightness.
  • High Refresh Rate: Supports high refresh rates, reducing flicker and improving visual clarity.
  • Excellent Grayscale Performance: Offers high grayscale levels for detailed and nuanced image reproduction.
  • Output Current Programmability: Allows for precise adjustment of LED brightness via external resistors.
  • Integrated Protection Circuits: Includes over-temperature protection to prevent damage from overheating.
  • Data Latches and PWM Control: Simplifies interfacing with control systems and enables precise dimming control.

Benefits:

  • Consistent Brightness: Constant current output ensures that all LEDs maintain uniform brightness levels.
  • Improved Image Quality: High grayscale performance results in more vibrant and detailed images.
  • Enhanced Reliability: Integrated protection features prevent damage and extend the lifespan of the LED display.
  • Flexible Design: Programmable output current allows for customization to suit various LED types and configurations.
  • Simplified System Integration: Data latches and PWM control simplify the connection to control systems.

Additional Details:

The MBI5152GP-A delivers exceptional grayscale performance through precise control of the output current to each LED, leading to a more natural and visually appealing image. The high refresh rate minimizes flicker, making the display comfortable to view for extended periods. The device's robust design and integrated protection features contribute to a longer lifespan and reduced maintenance costs. It is suitable for various LED display applications, from small message boards to large video screens. The adjustable current output allows customization to match various LED specifications and display configurations. The integrated data latches simplify system design. Its precise current control and high grayscale capability make it suitable for use in applications needing to display complex images and videos.

The MBI5152GP-A's adjustable current enables its use in many diverse LED applications. Its protection circuitry is robust, allowing long operation. Its high refresh rate prevents flickering.

You May Also Be Interested in

Panduit Corp
LABEL 8"X6" BLACK/YELLOW
Need more? Email Us
TE Connectivity
ADHESIVES & SEALANTS
Need more? Email Us
Triplett Test Equipment and Tools
PINLESS MOISTURE METER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
American Hakko Products, Inc.
TIP CHISEL 1.6 X7.8MM
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
Panduit Corp
PIPE MRKR,LOW PRESS COND,D,YL,EA
Need more? Email Us
KOA Speer
PC TEST POINT
Lowest to $0.1401

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7904 $67.1840
200+ $0.6494 $129.8800
310+ $0.6287 $194.8970
430+ $0.6080 $261.4400
550+ $0.5886 $323.7300
740+ $0.5277 $390.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,700 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess