EN
  • EN
  • DE

MBI5153GP-A ROHS

Part No MBI5153GP-A ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description MBI5153GP-A, 56PCS.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958970-MBI5153GP-A ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI5153GP-A ROHS CAD Model

Description

The MBI5153GP-A ROHS is a precision constant current LED driver from Macroblock. It is designed for LED display applications, offering high accuracy and uniformity in LED brightness control. This driver integrates advanced features such as error detection and correction, contributing to improved display quality and reliability. The device is RoHS compliant, ensuring environmental safety.

Applications

  • LED Displays: Driving LEDs in indoor and outdoor LED displays for advertising, information, and entertainment.
  • LED Signage: Controlling LED brightness and color in digital signage applications.
  • Architectural Lighting: Providing precise control over LED lighting in architectural designs.
  • Backlighting: Driving LEDs for backlighting in LCD displays and other applications.
  • General Lighting: Controlling LED brightness and color in general lighting applications.

Features

  • Precision Constant Current Control: Ensures uniform LED brightness and color.
  • High Refresh Rate: Supports high refresh rates for flicker-free displays.
  • Error Detection and Correction: Detects and corrects LED errors for improved display quality.
  • Wide Output Voltage Range: Accommodates a wide range of LED voltages.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Display Quality: Precision constant current control ensures uniform LED brightness and color.
  • Enhanced Reliability: Error detection and correction features improve display reliability.
  • Flicker-Free Operation: High refresh rates eliminate flicker for a more comfortable viewing experience.
  • Versatile Application: Suitable for a wide range of LED display and lighting applications.
  • Environmental Safety: RoHS compliance ensures environmental safety.

Additional Details

The MBI5153GP-A typically comes in a QFN (Quad Flat No-Leads) or similar surface-mount package. The driver's performance is influenced by the selection of external components, such as resistors and capacitors. Proper PCB layout is crucial for minimizing noise and optimizing thermal performance. Refer to the datasheet for detailed electrical characteristics, application guidelines, and recommended external component values.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess