EN
  • EN
  • DE
  • IT

29F002T-90

Part No 29F002T-90
Manufacturer Macronix
Catalog Hard To Find
Description 2M-BIT [256K x 8] CMOS FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Macronix
Win Source Part Number 1123522-29F002T-90
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 29F002T-90 CAD Model

Description

The Macronix 29F002T-90 is a 2-Megabit Flash Memory device organized as 256K x 8. This memory is fabricated with Macronix’s proprietary, high-performance CMOS technology. It features a fast access time of 90ns, making it suitable for applications requiring rapid data retrieval and storage.

Applications

  • Embedded systems: The 29F002T-90 is used in embedded systems for storing firmware, boot code, and configuration data.
  • Industrial control systems: This flash memory is employed in industrial control systems for program storage and data logging.
  • Networking devices: It finds application in networking equipment for storing network configurations and boot images.
  • Consumer electronics: Used in various consumer electronics devices such as set-top boxes, gaming consoles (older models), and other devices requiring non-volatile memory.
  • Instrumentation: Employed in instrumentation equipment for storing calibration data and program code.

Features

  • Fast Access Time: 90 ns access time for quick data retrieval.
  • Single 5V Power Supply: Operates on a single 5V power supply simplifying system design.
  • Sector Architecture: Provides sector erase capability, allowing for selective erasure and reprogramming of memory blocks.
  • CMOS Technology: Fabricated with high-performance CMOS technology for low power consumption and high reliability.
  • JEDEC Standard Pinout: Adheres to JEDEC standard pinout for easy integration into existing designs.
  • Automatic Write Protection: Incorporates automatic write protection to prevent accidental data corruption.
  • Endurance: High endurance, typically specified at 100,000 erase/write cycles per sector.
  • Data Retention: Long data retention, typically specified at 10 years.

Benefits

  • Fast Performance: The fast access time ensures quick program execution and data retrieval, enhancing system performance.
  • Easy Integration: The JEDEC standard pinout simplifies integration into existing designs, reducing development time and cost.
  • Reliable Data Storage: The high endurance and data retention characteristics ensure reliable data storage over an extended period.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory requirements in various applications.
  • Low Power Consumption: The CMOS technology enables low power consumption, making it suitable for battery-powered devices.
  • Flexible Memory Management: Sector erase capability allows for flexible memory management and efficient utilization of memory resources.

Technical Specifications:

  • Organization: 256K x 8
  • Access Time: 90 ns
  • Supply Voltage: 5V
  • Operating Temperature: -40°C to +85°C
  • Package: DIP32, PLCC32, TSOP32

The 29F002T-90 is available in various packages, including DIP32, PLCC32, and TSOP32, providing flexibility in PCB design and manufacturing. Its wide operating temperature range makes it suitable for use in harsh environments. The device supports both sector erase and chip erase operations, allowing for flexible memory management and efficient utilization of memory resources. With its fast access time, high endurance, and reliable data storage capabilities, the Macronix 29F002T-90 is a suitable choice for embedded systems, industrial control systems, networking devices, and consumer electronics.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-Voltage Amp, High-Voltage Switching
Need more? Email Us
AKM Semiconductor Inc.
LOW POWER 192KHZ DIGITAL AUDIO RECEIVER | IC AUDIO RECEIVER 24VSOP
Lowest to $3.6203
Advanced Micro Devices
4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
Need more? Email Us
Texas Instruments
8-Bit Serial I/O A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14SOIC
Lowest to $8.1193
National Semiconductor (TI)
Dual 4-Line to 1-Line Data Selectors/Multiplexers
Need more? Email Us
NXP / Nexperia
8-bit magnitude comparator
Need more? Email Us
KEC
2SC3229
Need more? Email Us
NXP / Nexperia
20-bit registered driver with inverted register enable and 30ohm termination resistors 3-State
Lowest to $13.6022
Molex, LLC
HAND CRIMP TOOL
Lowest to $0.1138

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess