EN
  • EN
  • DE

MX29LV008CBTI-70G

Part No MX29LV008CBTI-70G
Manufacturer Macronix
Catalog Misc Products
Description 8M-IT(1Mx8)COMS SINGLE VOLTAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832267-MX29LV008CBTI-70G
Ultra Librarian 3D Model Ultra Librarian MX29LV008CBTI-70G CAD Model

Description

The MX29LV008CBTI-70G is an 8Mb Flash memory device manufactured by Macronix. It is designed for a wide range of embedded applications requiring reliable non-volatile storage. This device operates on a 3V power supply and offers fast read access times.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Consumer Electronics
  • Networking Devices
  • Automotive Electronics

Features:

  • 8Mb (1M x 8) Flash Memory
  • 3.0V Single Power Supply Operation
  • 70ns Access Time
  • Sector Erase Architecture
  • Hardware Reset Pin
  • Common Flash Interface (CFI)
  • Industrial Temperature Range
  • TSOP Package

Benefits:

  • Fast Read Performance: Enables quick data retrieval for improved system performance.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Reliable Data Storage: Ensures data integrity and long-term retention.
  • Flexible Sector Erase: Allows for efficient memory management and updates.
  • Easy Integration: CFI compliance simplifies integration into existing systems.

Technical Specifications:

The MX29LV008CBTI-70G operates with a single 3.0V power supply. It features a sector erase architecture, allowing individual sectors to be erased and reprogrammed. It comes in a TSOP package. Refer to the Macronix datasheet for complete specifications, including timing diagrams, electrical parameters, and package dimensions.

You May Also Be Interested in

Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess