EN
  • EN
  • DE

TLPGE1005B

Part No TLPGE1005B
Manufacturer Marktech Corporate
Catalog Electronic Wholesale
Description Surface Mount LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Marktech Corporate
Win Source Part Number 1269865-TLPGE1005B
Manufacturer Homepage www.marktechopto.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLPGE1005B CAD Model

Description

The TLPGE1005B is a green LED manufactured by Marktech Optoelectronics. It is designed for a variety of indication and illumination applications. This LED utilizes advanced AlInGaP (Aluminum Indium Gallium Phosphide) material technology to achieve high luminous efficiency and reliable performance.

Applications:

  • Status indicators on electronic devices
  • Backlighting for LCD displays and keypads
  • Panel indicators in industrial equipment
  • Automotive lighting applications (e.g., dashboard indicators)
  • General illumination purposes

Features:

  • High luminous intensity: Provides a bright and easily visible light output.
  • Green color: Offers a vibrant green light emission.
  • Compact size: The small package size allows for easy integration into various designs.
  • AlInGaP material: Ensures high efficiency and reliability.
  • Long lifespan: Designed for extended operation.
  • Low forward voltage: Reduces power consumption.

Benefits:

  • Enhanced visibility: The high luminous intensity ensures clear indication in different lighting conditions.
  • Energy efficiency: Low forward voltage contributes to reduced power consumption and lower operating costs.
  • Space-saving design: The compact size allows for integration into space-constrained applications.
  • Reliable performance: The AlInGaP material ensures consistent and dependable operation.
  • Long-term cost savings: The long lifespan reduces the need for frequent replacements.

Additional Details:

The TLPGE1005B features a typical forward voltage of around 2.1V and a forward current of approximately 20mA. The viewing angle is generally around 140 degrees, providing a wide dispersion of light. It is typically packaged in a surface mount (SMT) configuration, making it suitable for automated assembly processes. This LED is RoHS compliant, meaning it is free from hazardous substances.

It is important to consult the manufacturer's datasheet for precise electrical and optical characteristics, as these parameters may vary slightly between production lots. The datasheet also provides essential information on handling, storage, and soldering recommendations to ensure optimal performance and longevity of the LED.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Coilcraft
Lowest to $0.1042
Renesas Electronics America
Lowest to $105.8176
Qualcomm
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Altera
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess